EN
  • EN
  • DE

ATF1502ASV-20JC44

Part No ATF1502ASV-20JC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 20NS 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1502ASV
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566446-ATF1502ASV-20JC44
Ultra Librarian 3D Model Ultra Librarian ATF1502ASV-20JC44 CAD Model

Description

The ATF1502ASV-20JC44 from Microchip Technology is a high-performance, versatile Complex Programmable Logic Device (CPLD) that offers an excellent solution for system integration and complex logic design challenges. Designed to deliver both speed and density, this device is a perfect fit for a wide array of applications ranging from industrial control systems to consumer electronics.

Key Features

  • Device Family: ATF15xxASV Series
  • Logic Elements: 1502
  • Maximum Operating Frequency: 20 MHz
  • Package: 44-Pin PLCC (Plastic Leaded Chip Carrier)
  • I/O Pins: 34 programmable inputs/outputs provide ample interfacing capability
  • Macrocells: 32 macrocells with configurable logic and flip-flops
  • EEPROM Technology: Utilizes EEPROM technology allowing for easy reprogramming and updates
  • Power Supply: 5V operation with low-power standby mode
  • Security: Features security bit for protection of proprietary designs

Advanced Capabilities

The ATF1502ASV-20JC44 CPLD incorporates advanced features such as user-configurable I/O pins, which allow designers to tailor the device to their specific needs. It also boasts a deterministic timing model, which simplifies the design process by providing predictable logic behavior.

Design Support

Microchip Technology provides a comprehensive suite of tools and software to support the design and development process, including the well-known WinCUPL design software. This ensures that engineers can maximize the capabilities of the ATF1502ASV-20JC44 CPLD efficiently and effectively.

Applications

The ATF1502ASV-20JC44 is ideal for applications requiring complex logic operations and high-speed digital processing. Its typical applications include:

  • Automotive systems
  • Telecommunications infrastructure
  • Industrial automation
  • Data communication equipment
  • Consumer electronics

With its robust feature set and flexible design options, the ATF1502ASV-20JC44 from Microchip Technology stands out as a superior choice for designers looking to push the boundaries of CPLD performance and versatility.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess