EN
  • EN
  • DE

ATF1504ASVL-20AU100

Part No ATF1504ASVL-20AU100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 20NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 64
Number of I/O 64
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATF1504
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566471-ATF1504ASVL-20AU100
Ultra Librarian 3D Model Ultra Librarian ATF1504ASVL-20AU100 CAD Model

Description

Microchip Technology ATF1504ASVL-20AU100 CPLD

The ATF1504ASVL-20AU100 is a high-performance Complex Programmable Logic Device (CPLD) from the renowned manufacturer Microchip Technology. This device is part of the ATF15xxASV family and is designed to deliver a versatile and efficient logic solution for a wide range of applications in the electronics industry.

The ATF1504ASVL-20AU100 CPLD boasts a 3.3V supply voltage and comes in a robust 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint suitable for space-constrained designs. With its 64 macrocells and 1504 gates, this device offers ample logic capacity to handle complex digital circuits and signal processing tasks with ease.

One of the standout features of this product is its 20ns maximum propagation delay, which allows for high-speed operation and quick response times, making it an ideal choice for time-sensitive applications. Additionally, the device supports a wide range of I/O standards, providing excellent flexibility for interfacing with various digital components.

The ATF1504ASVL-20AU100 is also equipped with user-configurable I/O pins, enabling designers to tailor the device to their specific requirements. This level of customization is further enhanced by Microchip's user-friendly software tools, which simplify the design and programming process, allowing for rapid development and deployment.

For reliability and longevity, the ATF1504ASVL-20AU100 is designed with high noise immunity and low power consumption, making it suitable for use in industrial environments and battery-powered applications. Its reprogrammable nature also ensures that it can be updated or modified to meet evolving design specifications without the need for hardware changes.

In summary, the ATF1504ASVL-20AU100 from Microchip Technology is a versatile CPLD that combines high-speed performance, a generous logic capacity, and flexible I/O options in a compact package. Its robust design and reprogrammability make it a smart choice for designers looking to create efficient and adaptable digital systems.

You May Also Be Interested in

Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Broadcom Limited
18M QDR NSE
Need more? Email Us
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess