EN
  • EN
  • DE

ATF1508ASV-15JI84

Part No ATF1508ASV-15JI84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 15NS 84PLCC / CPLD ATF1500 Family 3K Gates 128 Macro Cells 76.9MHz 3.3V 84-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Macrocells 128
Number of I/O 64
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
Win Source Part Number 769188-ATF1508ASV-15JI84
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1508ASV
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1508ASV-15JI84 CAD Model

Description

Microchip Technology ATF1508ASV-15JI84 CPLD

The ATF1508ASV-15JI84 is a high-performance, programmable logic device (PLD) from Microchip Technology's renowned ATF15xx series. This Complex Programmable Logic Device (CPLD) is designed to offer a flexible and efficient solution for a wide range of digital logic applications. Its robust architecture provides designers with a powerful tool for implementing intricate digital designs with a quick time-to-market advantage.

Key Features:

  • High-Density Design: With 128 macrocells and 300 usable gates, this device allows for the integration of multiple functions and logic operations into a single chip, reducing overall system complexity and cost.
  • Advanced 0.35µm CMOS Technology: The ATF1508ASV-15JI84 is manufactured with advanced CMOS technology, ensuring low power consumption and high-speed performance.
  • Speed Grade: The '-15' in the part number indicates a speed performance of 15 ns, making it suitable for high-speed applications.
  • Flexible I/O Pins: It comes with 84 I/O pins, providing ample interfacing capabilities with other components in a system.
  • In-System Programmability: This feature allows for the device to be programmed and reprogrammed in the field without needing to be removed from the circuit, offering on-the-fly adaptability.
  • Security: The device includes security features to protect against unauthorized copying of the CPLD configuration.
  • Package Type: The ATF1508ASV-15JI84 is offered in a 84-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint and easy mounting on printed circuit boards.

Applications:

The versatility of the ATF1508ASV-15JI84 makes it an ideal choice for a variety of applications. It is widely used in telecommunications, automotive, industrial control systems, and consumer electronics. Its ability to handle complex logic functions makes it particularly useful in applications such as custom I/O interfaces, state machines, complex decision-making circuits, and glue logic for bridging incompatible interfaces.

In summary, the ATF1508ASV-15JI84 from Microchip Technology is a sophisticated CPLD that combines high-speed operation, a high-density logic cell array, and in-system programmability, all encapsulated in a robust and compact package. This makes it an excellent choice for designers looking to create efficient, reliable, and high-performance digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess