EN
  • EN
  • DE

ATF16V8B-7JC

Part No ATF16V8B-7JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Flash PLD, 9ns, PAL-Type, CMOS, PLCC20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046793-ATF16V8B-7JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF16V8B-7JC CAD Model

Description

Microchip Technology ATF16V8B-7JC Product Overview

The ATF16V8B-7JC is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD designed by Microchip Technology. This versatile device is tailored for a wide range of applications, offering designers the flexibility of multiple logic functions in a single chip. With its reprogrammable feature, it's a perfect choice for iterative design processes where changes and optimizations are frequently required.

Key Features

  • High-Speed Performance: The ATF16V8B-7JC operates at a speed of 7.5ns propagation delay, making it suitable for high-speed applications.
  • Flexible Programming: It supports multiple programmable logic types, including Simple PLD, Complex PLD, and Generic Array Logic, allowing for a wide range of logic designs and applications.
  • Low Power Consumption: With its low-power CMOS technology, it is ideal for power-sensitive projects, ensuring minimal power waste and heat generation.
  • Reprogrammable: The device is electrically erasable and reprogrammable, providing designers with the ability to iterate and update their logic designs without the need for replacing the chip.
  • Security Feature: It includes a security fuse to prevent unauthorized copying of the device's configuration, thereby protecting intellectual property.

Technical Specifications

  • Package: The device comes in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint for space-constrained applications.
  • Input/Output Pins: It features 8 inputs and 8 I/O pins, providing ample interfacing capabilities for various digital circuits.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Programming Support: The ATF16V8B-7JC is supported by popular programming tools, making it easy to integrate into existing design environments.

Applications

The ATF16V8B-7JC is versatile enough to be used in a multitude of applications including, but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

With its robust feature set and flexibility, the ATF16V8B-7JC from Microchip Technology is an excellent choice for designers looking to create compact, efficient, and reliable digital logic solutions.

You May Also Be Interested in

Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess