EN
  • EN
  • DE

ATF22V10Z15PI

Part No ATF22V10Z15PI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199873-ATF22V10Z15PI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF22V10Z15PI CAD Model

Description

Microchip Technology ATF22V10Z15PI CPLD

The ATF22V10Z15PI is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) developed by Microchip Technology. This complex programmable logic device (CPLD) offers a versatile solution for a wide range of digital logic applications, including custom logic, glue logic, and logic integration.

Designed with a 15ns propagation delay, the ATF22V10Z15PI ensures swift operation for critical timing applications. Its 22V10 architecture, with 10 logic macrocells, provides ample flexibility, allowing designers to configure the device to meet specific design requirements. Each macrocell is programmable and can be tailored to execute a variety of logic functions.

The PLD operates in a wide temperature range, making it suitable for industrial applications. Its DIP-24 (Dual In-line Package) enclosure ensures compatibility with standard breadboards and sockets, facilitating easy integration into prototyping environments and existing designs.

Key features of the ATF22V10Z15PI include:

  • High-speed performance with 15ns propagation delay time
  • Low power consumption in standby mode, ideal for power-sensitive applications
  • Preload and power-on reset for all registers, ensuring reliable start-up
  • CMOS and TTL compatible inputs and outputs
  • Electrically-erasable programmable logic for easy reprogramming and updates
  • Security fuse feature to protect proprietary designs

The ATF22V10Z15PI is also notable for its user-friendly features, such as the JEDEC-standard pinout and the ability to support live insertion. Microchip's commitment to quality means that this CPLD is designed for long-term reliability and performance in a variety of applications, from simple logic control circuits to complex state machines.

In summary, the ATF22V10Z15PI from Microchip Technology is a robust, flexible, and efficient CPLD, perfect for designers looking to implement custom logic solutions with a quick turnaround and minimal power draw.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Fuji Electric
Need more? Email Us
Conexant Systems
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess