EN
  • EN
  • DE

ATM90E36A-AU-R

Part No ATM90E36A-AU-R
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1.8V/3V 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Input Impedance 50 kOhm, 80 kOhm, 120 kOhm
Measurement Error 0.5%
Voltage - I/O High 2.8V, 3.6V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 23mA
Supply Voltage - Operating 2.8 V to 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 1020208-ATM90E36A-AU-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATM90E36A
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ATM90E36A-AU-R CAD Model

Description

The ATM90E36A-AU-R is a high-performance energy metering device from Microchip Technology, designed to offer precise measurement solutions for both industrial and residential energy metering applications. This integrated circuit is engineered to provide accurate data in a variety of power monitoring and measuring scenarios, making it an essential component for smart grids, power management systems, and energy-saving applications.

At the core of the ATM90E36A-AU-R's capabilities is its ability to perform high-accuracy measurements of various electrical parameters. This includes but is not limited to voltage, current, active power, reactive power, apparent power, power factor, phase angle, and frequency. The device supports a wide range of input voltages and currents, making it versatile for different power systems. It also features a high dynamic range, which ensures reliable performance even in the presence of significant variations in input signals.

The ATM90E36A-AU-R boasts a sophisticated signal processing unit that enhances its measurement precision. It integrates multiple 24-bit sigma-delta ADCs for simultaneous sampling of voltage and current signals, ensuring high-resolution data capture. This is complemented by a digital signal processing (DSP) block that performs real-time calculations of energy values and power quality metrics.

For communication with microcontrollers or other external devices, the ATM90E36A-AU-R is equipped with multiple interface options, including SPI (Serial Peripheral Interface) and UART (Universal Asynchronous Receiver/Transmitter). This allows for easy integration into a wide array of systems and ensures that data can be transmitted quickly and efficiently for further processing or display.

The device also prioritizes security and reliability. It includes features such as anti-tampering protection and self-check routines to maintain the integrity of the metering data. Its robust design ensures long-term stability and compliance with international metering standards, making it a trusted choice for energy measurement solutions.

In summary, the Microchip Technology ATM90E36A-AU-R is a sophisticated and reliable choice for accurate energy measurement across a wide range of applications. Its high precision, versatile communication interfaces, and robust security features make it an invaluable tool for developers looking to create efficient and intelligent power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3979 $56.3874
13+ $7.7111 $100.2443
21+ $7.4701 $156.8721
28+ $7.2292 $202.4176
36+ $6.9882 $251.5752
48+ $6.2653 $300.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess