EN
  • EN
  • DE

ATMEG163POD

Part No ATMEG163POD
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description IC AVR MCU ICE30 40PIN MEGAAVR / ICE30 mega163 - POD Replacement Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Product Status Obsolete
Accessory Type POD Replacement Kit
For Use With/Related Products ICE30 mega163
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342467-ATMEG163POD
Ultra Librarian 3D Model Ultra Librarian ATMEG163POD CAD Model

Description

The ATMEGA163POD is a powerful microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded systems. This 8-bit MCU is based on the high-performance AVR® RISC architecture, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which can be executed in a single clock cycle, the ATMEGA163POD provides a balanced blend of performance and power efficiency.
  • High Endurance Non-volatile Memory: This microcontroller includes 16KB of in-system self-programmable flash, 512 Bytes EEPROM, and 1KB SRAM, allowing for reliable storage and data retention even after power-off.
  • Peripheral Features: It boasts a range of integrated peripherals, including a 10-bit analog-to-digital converter, multiple timers/counters, and a variety of serial communication options.
  • Comprehensive Interrupt System: The ATMEGA163POD features an extensive interrupt system with external and internal triggers, improving the responsiveness of applications that require immediate attention to changes in conditions.
  • Low Power Consumption: With multiple power-saving modes, this MCU can operate on minimal power, making it suitable for battery-operated and power-sensitive applications.
  • Programmable Watchdog Timer: A dedicated watchdog timer with its own on-chip oscillator ensures the system's reliability by resetting the MCU in case of software errors or malfunctions.

Applications:

The ATMEGA163POD is a versatile device that can be used in a variety of applications, such as:

  • Smart home devices
  • Automotive control systems
  • Industrial automation and control
  • Medical equipment
  • Internet of Things (IoT) devices
  • Wearable technology

With its robust feature set and Microchip's reputation for quality, the ATMEGA163POD is a reliable choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Adafruit Industries LLC
RIGHT ANGLE (L BEND) MICRO HDMI
Lowest to $6.7493
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Adafruit Industries LLC
STRAIGHT MICRO HDMI PLUG ADAPTER
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess