EN
  • EN
  • DE

LTC2282CUP#TRPBF

Part No LTC2282CUP#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 105MSPS 64-QFN / 2-Channel Dual ADC Pipelined 105Msps 12-bit Parallel 64-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Sampling Rate 105M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.85 V ~ 3.4 V
Voltage - Supply, Digital 2.85 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782521-LTC2282CUP#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2282
Introduction Date November 15, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2282CUP#TRPBF CAD Model

Description

Product Overview: LTC2282CUP#TRPBF

The LTC2282CUP#TRPBF is a high-performance, low-power, 10-bit, 125Msps analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including wireless communications, imaging systems, and digital signal processing.

Key Features

  • Resolution and Speed: The LTC2282CUP#TRPBF offers a 10-bit resolution with a sampling rate of up to 125 megasamples per second (Msps), providing precise digital outputs for fast analog signals.
  • Low Power Consumption: With power efficiency in mind, this ADC consumes only 125mW at the full 125Msps, which helps in reducing the overall power consumption of the system.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for a wide common-mode range, enhancing the ADC's performance in noisy environments.
  • No Missing Codes: Guaranteed performance with no missing codes over temperature ensures reliable and consistent data conversion.
  • Flexible Supply Voltage: The device operates from a single 1.8V supply, with a separate digital output driver supply that supports 1.8V to 3.3V, providing flexibility in interfacing with different logic levels.
  • Small Form Factor: Housed in a compact 4mm x 4mm QFN package, the LTC2282CUP#TRPBF saves board space and is suitable for space-constrained applications.

Applications

The versatile nature of the LTC2282CUP#TRPBF allows it to be used across various demanding applications that require high-speed and accurate data conversion. It is particularly well-suited for:

  • Wireless and Wired Broadband Communications
  • Portable and Handheld Devices
  • Medical Imaging Systems
  • Instrumentation and Test Equipment
  • Radar and Satellite Communication Systems

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC2282CUP#TRPBF is no exception. It is designed to meet stringent industrial standards, ensuring high reliability and performance under varying conditions. The part number ending with 'TRPBF' indicates that the product is provided in tape and reel packaging and is lead (Pb) free, which complies with RoHS standards for environmental safety.

With its robust feature set and proven reliability, the LTC2282CUP#TRPBF is a standout ADC solution for designers seeking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess