Products specifications

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) FLASH 44-VQFN (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-VFQFN Exposed Pad
Case / Package 44-VQFN (7x7)
Family Name ATMEGA162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 476
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862336-ATMEGA162L-8MI
Ultra Librarian 3D Model Ultra Librarian ATMEGA162L-8MI CAD Model

Description

The ATMEGA162L-8MI is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This microcontroller combines 16KB ISP flash memory, 512-Byte EEPROM, 1KB SRAM, and a wealth of robust peripheral features in a compact 44-pin QFN/MLF package.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA162L-8MI achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • High Endurance Non-volatile Memory Segments: The device is equipped with 16KB of in-system self-programmable flash, 512 bytes of EEPROM, and 1KB of internal SRAM. A write/erase cycle endurance of 10,000 and 100,000 cycles for flash and EEPROM respectively ensures reliability and longevity.
  • JTAG Interface: For on-chip debugging, the device includes a JTAG interface for extensive development.
  • Comprehensive Peripheral Set: Features include two 8-bit timer/counters with separate prescaler and compare mode, one 16-bit timer/counter with separate prescaler, compare mode, and capture mode, real time counter with separate oscillator, two 8-channel 10-bit ADCs, programmable serial USART, master/slave SPI serial interface, and a byte-oriented 2-wire serial interface.
  • Power Efficiency: Operating within a voltage range of 2.7-5.5V, the ATMEGA162L-8MI is designed for power-sensitive applications. It supports six power-saving modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby.
  • Speed Grades: The device operates at a frequency of 0 - 8MHz, suitable for applications that require a balance between power consumption and processing capability.

Applications:

The ATMEGA162L-8MI is ideal for a wide array of applications, including but not limited to: industrial control systems, consumer electronics, automotive systems, and IoT devices. Its robust feature set and scalability make it an excellent choice for both complex and straightforward tasks.

With its comprehensive features and Microchip's commitment to quality, the ATMEGA162L-8MI stands out as a versatile and reliable microcontroller for designers and engineers looking to optimize their embedded systems.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to $7.1362
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention