EN
  • EN
  • DE

ATMEGA165A-AUR

Part No ATMEGA165A-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64TQFP / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATMEGA165
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA165AAUR,ATMEGA165A-AUR-ND,ATMEGA165A-AURCT,1611-ATMEGA165A-AURTRINACTIVE,1611-ATMEGA165A-AURTR,1611-ATMEGA165A-AURDKRINACTIVE,ATMEGA165A-AURTR,1611-ATMEGA165A-AURTR-ND,1611-ATMEGA165A-AURCT,1611-ATMEGA165A-AURDKR-ND,ATMEGA165A-AURDKR,1611-ATMEGA165A-AURDKR
Standard Package 1,000
Win Source Part Number 1318955-ATMEGA165A-AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA165A-AUR CAD Model

Description

Microchip Technology ATMEGA165A-AUR

The ATMEGA165A-AUR is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller utilizes Microchip's advanced RISC architecture, which enables the ATMEGA165A-AUR to execute powerful instructions in a single clock cycle. The result is a product that offers an optimal balance of speed and power efficiency.

With 16KB of in-system self-programmable flash, the ATMEGA165A-AUR provides ample space for application code, ensuring developers can implement complex functions and features. The microcontroller also boasts 512B of EEPROM and 1KB of internal SRAM, allowing for robust data storage and management capabilities.

One of the standout features of the ATMEGA165A-AUR is its extensive range of peripherals. It includes an on-chip analog comparator, a variety of PWM channels, and multiple 8- and 16-bit timers/counters. These built-in peripherals support a wide array of applications, from motor control to advanced sensing solutions.

The ATMEGA165A-AUR operates within a voltage range of 1.8V to 5.5V, accommodating various power supply scenarios and enabling use in battery-operated applications where power efficiency is critical. Additionally, the microcontroller supports a full-speed USB interface, enhancing connectivity options and simplifying the integration of USB-based communication protocols.

Programming and debugging the ATMEGA165A-AUR is streamlined with the support of the JTAG interface, which simplifies the development process and accelerates time-to-market. Furthermore, the device is available in a 64-pin TQFP package, which is suitable for space-constrained applications while still offering sufficient I/O lines for complex tasks.

With its robust set of features, the ATMEGA165A-AUR is an ideal choice for a range of applications, including industrial automation, consumer electronics, and IoT devices. Its versatility and performance make it a go-to solution for designers seeking a reliable and efficient microcontroller for their next project.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess