EN
  • EN
  • DE

COP8SAC740N8

Part No COP8SAC740N8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features COP8 series Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 40-DIP
Manufacturer Texas Instruments
Series COP8™ 8SA
Package Tube
Part Status Obsolete
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 36
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-DIP
Family Name COP8SAC7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 9
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915678-COP8SAC740N8
Ultra Librarian 3D Model Ultra Librarian COP8SAC740N8 CAD Model

Description

The COP8SAC740N8 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. This versatile and powerful MCU is designed to cater to a wide array of applications, ranging from industrial control systems to automotive electronics, consumer electronics, and beyond.

Key Features

  • Integrated Architecture: The COP8SAC740N8 is built on a robust 8-bit architecture that provides a perfect balance between performance and power efficiency, making it ideal for cost-sensitive and power-conscious applications.
  • Memory: It comes equipped with ample memory, including flash memory and RAM, which allows for efficient program execution and data storage without compromising on processing speed or system reliability.
  • I/O Flexibility: With numerous general-purpose input/output (GPIO) pins, this MCU offers remarkable flexibility, enabling designers to connect a variety of peripherals and to design systems that can adapt to a wide range of application requirements.
  • Analog Features: The inclusion of analog peripherals, such as analog-to-digital converters (ADCs), enhances the MCU's capability to interface with analog sensors and transducers, thereby broadening its application scope.
  • Communication Interfaces: The COP8SAC740N8 supports various communication protocols, which facilitates easy integration into existing systems and ensures compatibility with other components.
  • Low Power Consumption: Designed to operate efficiently, this MCU maintains a low power profile, which is critical for battery-powered and energy-sensitive applications.
  • Robust Design: It is engineered to withstand harsh environments and is characterized by its high reliability and long operational life, making it a trusted choice for mission-critical applications.

Applications

The COP8SAC740N8 microcontroller is adept at handling complex tasks in various domains, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Power management systems

Summary

In conclusion, the COP8SAC740N8 from Texas Instruments is a sophisticated and reliable MCU that offers a comprehensive set of features suitable for a diverse range of applications. Its combination of processing power, memory capacity, and peripheral integration makes it an excellent choice for designers looking to develop advanced electronic systems with stringent performance and power requirements.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4091 $56.4546
13+ $7.7203 $100.3639
21+ $7.4791 $157.0611
28+ $7.2378 $202.6584
36+ $6.9966 $251.8776
48+ $6.2728 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,028 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess