EN
  • EN
  • DE

ATMEGA165PA-MN

Part No ATMEGA165PA-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000760-ATMEGA165PA-MN
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Core Size 8-Bit
Ultra Librarian 3D Model Ultra Librarian ATMEGA165PA-MN CAD Model

Description

Microchip Technology's ATMEGA165PA-MN

The ATMEGA165PA-MN is a powerful microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded applications. This high-performance, low-power Atmel AVR RISC-based microcontroller combines 16KB ISP flash memory, 512-Byte EEPROM, 1KB SRAM, and a wide range of peripheral features.

The ATMEGA165PA-MN operates at a voltage range of 2.7V to 5.5V, catering to applications that require both 3.3V and 5V operations. This makes it highly adaptable to different power supply conditions, ensuring compatibility with various electronic components and systems.

Featuring a 16 MHz maximum operating frequency, the device is well-suited for applications that demand a high level of processing power and speed. This microcontroller comes in a 64-pin QFN package, which is ideal for space-constrained applications while still providing ample I/O lines for interfacing with peripherals.

One of the key features of the ATMEGA165PA-MN is its Advanced RISC Architecture, which boasts 131 powerful instructions, most of which are executed in a single clock cycle. This architecture enables the microcontroller to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed effectively.

The device is equipped with a range of peripherals, including two 8-bit timer/counters with separate prescalers and compare modes, two expanded 16-bit timer/counters with separate prescaler, compare mode, and capture mode. It also features a real-time counter with separate oscillator, four PWM channels, and a programmable serial USART.

For enhanced data security and integrity, the ATMEGA165PA-MN includes a byte-oriented two-wire serial interface, a programmable watchdog timer with internal oscillator, and an SPI serial port. The Analog Comparator and ten-channel ADC with 10-bit resolution add to its robustness in sensor-based applications.

In summary, the ATMEGA165PA-MN from Microchip Technology is a feature-rich microcontroller that is ideal for a wide range of applications, from consumer electronics to industrial control systems. Its mix of power efficiency, processing capability, and extensive peripheral set makes it a go-to choice for designers looking to balance performance with power constraints.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess