EN
  • EN
  • DE

ATMEGA165PV8MCU

Part No ATMEGA165PV8MCU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046853-ATMEGA165PV8MCU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA165PV8MCU CAD Model

Description

Microchip Technology ATMEGA165PV-8MCU Overview

The ATMEGA165PV-8MCU from Microchip Technology is a powerful and versatile 8-bit microcontroller that is part of the popular AVR® microcontroller family. This high-performance, low-power Atmel® AVR RISC-based microcontroller combines 16KB of programmable flash memory, 512B of EEPROM, and 1KB SRAM. The device operates at a maximum frequency of 8MHz, ensuring efficient processing speeds for a variety of applications.

With its advanced RISC architecture, the ATMEGA165PV-8MCU enables complex instructions to be executed in a single clock cycle. This results in a device that provides an exceptional balance between power consumption and processing speed, making it an ideal choice for battery-powered and power-sensitive applications.

The ATMEGA165PV-8MCU features a range of peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for accurate analog signal measurement. It also has a programmable serial USART, two 8-bit timer/counters, and one 16-bit timer/counter, providing a robust set of options for timing and control operations.

For secure data transfer and storage, the device incorporates a byte-oriented Two-wire Serial Interface (TWI), which is compatible with I2C communication. Additionally, it offers a SPI serial port for high-speed synchronous communication with peripheral devices. The ATMEGA165PV-8MCU also includes a watchdog timer with an independent oscillator, ensuring reliable operation even in the event of system errors.

Designed with power efficiency in mind, the ATMEGA165PV-8MCU supports multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby. This allows designers to optimize power consumption based on the operational requirements of their applications.

With its comprehensive feature set and efficient design, the ATMEGA165PV-8MCU is a perfect choice for a wide array of applications, ranging from consumer electronics and smart control systems to industrial automation and Internet of Things (IoT) devices. Its robustness, flexibility, and ease of integration make it a go-to microcontroller for engineers and developers looking to create advanced, power-conscious products.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess