EN
  • EN
  • DE

ATMEGA169PA-MCH

Part No ATMEGA169PA-MCH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN / AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 64-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VQFN Dual Rows, Exposed Pad
Supplier Device Package 64-QFN (7x7)
Base Product Number ATMEGA169
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1341111-ATMEGA169PA-MCH
Ultra Librarian 3D Model Ultra Librarian ATMEGA169PA-MCH CAD Model

Description

Microchip Technology's ATMEGA169PA-MCH: A Versatile Microcontroller

The ATMEGA169PA-MCH is a feature-rich microcontroller from Microchip Technology, engineered to provide an optimal balance between power consumption and performance. This 8-bit MCU is built on the advanced AVR RISC architecture, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High-Performance AVR CPU: At the core of the ATMEGA169PA-MCH is a high-speed AVR CPU, which operates at up to 16MHz. With a throughput approaching 1 MIPS per MHz, this microcontroller executes powerful instructions in a single clock cycle, leading to a remarkable level of performance.
  • Robust Memory Configuration: It comes equipped with 16KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 1KB SRAM, providing ample space for complex applications and data storage.
  • Extensive Peripheral Set: The device includes a range of integrated peripherals, such as a 10-bit ADC with multiple channels, PWM channels, and multiple timers, enhancing its utility for control-based tasks.
  • Power Efficiency: Designed for power-sensitive applications, the ATMEGA169PA-MCH offers multiple power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby modes, allowing for efficient power management.
  • On-chip Debugging: The microcontroller supports On-chip Debugging via JTAG interface, facilitating easier development and troubleshooting.

Applications

The versatile nature of the ATMEGA169PA-MCH makes it suitable for a wide array of applications. These include:

  • Automotive systems
  • Battery management
  • Industrial control systems
  • Smart home devices
  • Medical devices
  • Wearable technology

Package and Availability

The ATMEGA169PA-MCH is available in a 64-pad QFN/MLF package, ensuring a compact footprint for space-constrained designs. Microchip Technology provides comprehensive support for this microcontroller, including development tools, software libraries, and application notes to streamline the design process. With its combination of efficiency, performance, and flexibility, the ATMEGA169PA-MCH is a compelling choice for designers looking to create sophisticated and power-aware electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 409 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess