EN
  • EN
  • DE

LTC2634-HZ12

Part No LTC2634-HZ12
Manufacturer Linear Technology
Description Quad 12-/10-/8-Bit Rail-to-Rail DACs with 10ppm/°C Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208538-LTC2634-HZ12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2634-HZ12 CAD Model

Description

The LTC2634-HZ12 from Linear Technology is a family of quad 12-bit voltage output digital-to-analog converters (DACs) with an I2C interface and integrated precision reference. Designed for high precision and ease of use, these DACs are ideal for demanding applications that require accurate digital control over analog outputs.

Key Features:

  • Resolution: 12-bit resolution provides fine granularity, allowing for precise control over output voltages.
  • Quad DAC Channels: Four DACs in one package enable control over multiple analog outputs, saving space and reducing complexity in system design.
  • Integrated Reference: The onboard precision reference ensures accurate and stable output voltages, eliminating the need for external components.
  • Rail-to-Rail Output: The DACs can output voltages from 0V to the supply voltage, maximizing dynamic range and versatility in various applications.
  • I2C Interface: The industry-standard I2C interface provides simple communication with most microcontrollers and digital systems.
  • Power Efficiency: Low power operation makes the LTC2634-HZ12 suitable for battery-powered and power-sensitive applications.

Applications:

  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Instrumentation

The LTC2634-HZ12 is available in a compact, surface-mount package, making it a convenient choice for modern PCB layouts. Its design prioritizes reliability and performance, ensuring that it can meet the stringent requirements of industrial and automotive applications. Whether you're developing sophisticated control systems or simply need precise analog output control, the LTC2634-HZ12 is a robust and reliable solution that delivers the quality and performance expected from Linear Technology.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess