EN
  • EN
  • DE

ATMEGA169PV-8MUR

Part No ATMEGA169PV-8MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1020253-ATMEGA169PV-8MUR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATMEGA169PV-8MUR CAD Model

Description

The ATMEGA169PV-8MUR is a high-performance, low-power 8-bit microcontroller from Microchip Technology, known for its robust design and versatility in various applications. This microcontroller is part of the popular AVR® series, which is renowned for its advanced RISC architecture, allowing developers to create efficient and scalable embedded systems.

With its 8MHz internal oscillator, the ATMEGA169PV-8MUR operates at a voltage range of 1.8V to 5.5V, making it an ideal choice for battery-operated and portable devices where power consumption is a critical factor. The microcontroller features 16KB of in-system programmable flash memory, providing ample space for complex applications, and 512 Bytes of EEPROM for non-volatile data storage.

The device also boasts a 1KB internal SRAM, which allows for efficient data manipulation and storage during operation. Its 54/64-pin package includes 40 programmable I/O lines, which can be used to interface with a variety of peripherals, sensors, and actuators. This level of integration enables designers to build sophisticated systems without the need for numerous external components.

The ATMEGA169PV-8MUR supports a wide array of peripherals, including a 10-bit analog-to-digital converter with up to 16 channels, allowing for precise sensor readings and analog input processing. It also features a byte-oriented Two-Wire Serial Interface, which is fully compatible with the I2C standard, and a Universal Serial Interface module for versatile communication options.

For safety-critical applications, the microcontroller includes a watchdog timer with a separate on-chip oscillator, ensuring reliable operation even in the event of system failures. The device also supports multiple power-saving modes, such as Power-down and Standby, which significantly reduce power consumption when the microcontroller is not in active use.

Overall, the ATMEGA169PV-8MUR from Microchip Technology is a powerful and flexible microcontroller solution that caters to a wide range of applications, from consumer electronics to industrial control systems. Its combination of performance, power efficiency, and extensive feature set make it a top choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess