EN
  • EN
  • DE

FDMF6821A

Part No FDMF6821A
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Extra-Small, High-Performance, High-Frequency DrMOS Module | MODULE DRMOS 60A 40-PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology DrMOS
Rds On 1Ohm LS, 1Ohm HS
Current - Output / Channel 60A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 3V ~ 16V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit, Status Flag
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting Style SMD
Manufacturer Package 40-PowerTFQFN
Supplier Device Package 40-PQFN (6x6)
Family Part Number FDMF6821
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173830-FDMF6821A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF6821A CAD Model

Description

The ON Semiconductor FDMF6821A is a high-performance, integrated PowerTrench<sup>® MOSFET and DrMOS driver designed for high-efficiency power conversion applications. This compact, yet powerful module is ideal for synchronous buck or multiphase power supplies, where it enables designers to achieve high current, high efficiency, and high frequency in their power management systems.

Key Features

  • High-Efficiency Power Conversion: The FDMF6821A utilizes advanced PowerTrench<sup>® technology to minimize on-state resistance and optimize power efficiency, making it an excellent choice for energy-sensitive applications.
  • High-Density Power: With its integrated approach, the device combines a driver IC and two MOSFETs in a single package, allowing for a reduction in board space and simplified design compared to discrete solutions.
  • High-Frequency Operation: The device is capable of operating at high switching frequencies, which allows for the use of smaller passive components, further reducing space and cost.
  • Multi-Phase Capability: It is suitable for multi-phase power supplies, which can lead to improved thermal performance and load response times.
  • Thermal Management: The FDMF6821A is designed with an exposed pad to facilitate effective heat dissipation, which is critical in maintaining performance and reliability.

Applications

  • Desktop and Notebook Computers
  • Graphics Cards
  • DC-DC Converters
  • VRMs (Voltage Regulator Modules)
  • Point of Load (POL) Modules

Technical Specifications

  • Integrated Driver and MOSFETs
  • Input Voltage Range: 4.5V to 15V
  • High Efficiency with Low R<sub>DS(on)
  • Optimized for High Switching Frequencies
  • Exposed Pad for Enhanced Thermal Performance
  • Compact PQFN Package

Overall, the ON Semiconductor FDMF6821A stands out for its integration of advanced technologies in a compact form factor, delivering both performance and efficiency for modern power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4578 $58.7826
41+ $2.8373 $116.3293
64+ $2.7486 $175.9104
87+ $2.6600 $231.4200
113+ $2.5713 $290.5569
151+ $2.3053 $348.1003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,732 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess