EN
  • EN
  • DE

ATMEGA2564RFR2-ZF

Part No ATMEGA2564RFR2-ZF
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 8kB EEPROM, 32kB SRAM
Serial Interfaces I2C, JTAG, SPI, USART
GPIO 32
Supply Voltage (V) 1.8V ~ 3.6V
Receiving Current 5mA ~ 12.5mA
Transmitting Current 8mA ~ 14.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number ATMEGA2564RFR2
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Win Source Part Number 722294-ATMEGA2564RFR2-ZF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA2564RFR2-ZF CAD Model

Description

Microchip Technology's ATMEGA2564RFR2-ZF

The ATMEGA2564RFR2-ZF is a highly integrated, low-power, 8-bit microcontroller from the renowned Microchip Technology. This device is a part of the ATmega family, which is well-known for its robust performance and reliability. The ATMEGA2564RFR2-ZF is designed to support complex applications that require a combination of efficient data processing, wireless connectivity, and low power consumption.

At the heart of the ATMEGA2564RFR2-ZF lies a high-performance AVR® RISC CPU. This core runs at a maximum frequency of 16MHz and is capable of executing most instructions in a single clock cycle. This architecture enables system designers to achieve a perfect balance between power consumption and processing speed, making it ideal for battery-operated and power-sensitive applications.

One of the standout features of the ATMEGA2564RFR2-ZF is its integrated low-power 2.4GHz transceiver for Zigbee and RF4CE protocol support. This transceiver is compliant with the IEEE 802.15.4 standard and is optimized for low-power wireless communication in a variety of applications, such as home automation, sensor networks, and industrial control systems.

The device comes with a substantial 256KB of in-system self-programmable flash memory, 32KB of SRAM, and 4KB of EEPROM. This generous memory allocation allows developers to store larger application codes and data, which is essential for complex tasks and updates.

Additional features include a 10-bit A/D converter, a programmable watchdog timer with internal oscillator, and a variety of peripherals such as SPI, I2C, and UART interfaces. These peripherals provide the necessary channels for the microcontroller to communicate with other devices, sensors, and actuators in a system.

The ATMEGA2564RFR2-ZF also supports a range of voltage operation from 1.8V to 3.6V, which is critical for portable and mobile applications where power supply levels can vary. With its robust feature set and wireless capabilities, the ATMEGA2564RFR2-ZF from Microchip Technology stands out as a versatile microcontroller suitable for a wide array of sophisticated applications that demand reliability, efficiency, and connectivity.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0000 $72.0000
2+ $69.7500 $139.5000
3+ $67.5000 $202.5000
4+ $65.2500 $261.0000
6+ $58.5000 $351.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess