EN
  • EN
  • DE

ATMEGA64-16AC

Part No ATMEGA64-16AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-TQFP (14x14)
Win Source Part Number 1020325-ATMEGA64-16AC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA64-16AC CAD Model

Description

Microchip Technology's ATMEGA64-16AC

The ATMEGA64-16AC is a powerful microcontroller from Microchip Technology, designed to offer a blend of power, flexibility, and efficiency for a wide range of applications. This 8-bit MCU is based on the high-performance AVR® RISC architecture, renowned for its speed and reliability. With a clock speed of up to 16 MHz, the ATMEGA64-16AC is well-suited for projects that require a fast response time and high-level processing capabilities.

Key Features

  • Memory: The device boasts a substantial 64KB of in-system self-programmable flash memory, 2KB EEPROM, and 4KB SRAM. This ample memory space is ideal for complex applications that require storage for large code bases and data logging.
  • I/O Ports: It comes equipped with 53 general-purpose I/O lines that provide ample connectivity options and flexibility for interfacing with a wide range of peripherals and sensors.
  • Timers: The ATMEGA64-16AC includes three flexible timers/counters with compare modes, which can be used for precise time measurements, event counting, or interval timing.
  • Communication: Multiple communication options are available, including two USARTs, a Master/Slave SPI serial interface, and a two-wire serial interface (I2C), enabling the microcontroller to communicate with other processors and peripherals efficiently.
  • Analog Features: It has an 8-channel, 10-bit ADC with optional differential input and programmable gain stage, making it suitable for analog signal processing and conversion tasks.

Applications

The versatility of the ATMEGA64-16AC makes it an excellent choice for a broad spectrum of applications, such as industrial control systems, sensor networks, robotics, and automotive applications. Its robust set of features and high-speed performance ensure that it can handle complex tasks with ease while maintaining energy efficiency.

Programming and Development

Microchip provides a comprehensive suite of development tools for the ATMEGA64-16AC, including the Atmel Studio IDE, in-system programmers, and development kits. These tools support a streamlined development process, from initial design to final deployment, making it accessible for both beginners and experienced developers.

With its integration of advanced features and Microchip's renowned support and reliability, the ATMEGA64-16AC is an excellent microcontroller choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6297 $66.5188
9+ $13.6452 $122.8068
14+ $13.2190 $185.0660
19+ $12.7928 $243.0632
24+ $12.3666 $296.7984
32+ $11.0868 $354.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess