EN
  • EN
  • DE

ATMEGA649-16AI

Part No ATMEGA649-16AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATMEGA649
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566750-ATMEGA649-16AI
Ultra Librarian 3D Model Ultra Librarian ATMEGA649-16AI CAD Model

Description

Microchip Technology's ATMEGA649-16AI

The ATMEGA649-16AI is a high-performance, low-power 8-bit AVR RISC-based microcontroller from the renowned manufacturer Microchip Technology. This versatile microcontroller combines 64KB ISP flash memory, 4KB EEPROM, and 4KB SRAM, providing ample space for complex applications and data storage. It operates at a maximum frequency of 16MHz, offering a perfect balance between speed and power consumption.

Designed for advanced control systems, the ATMEGA649-16AI features a wide range of functionalities that make it suitable for a variety of embedded applications. It boasts a 10-bit A/D converter with up to 8 channels, allowing for precise analog to digital conversion. Additionally, it supports a two-wire Serial Interface, SPI serial port, and a JTAG (IEEE std. 1149.1 compliant) interface for on-chip-debug. These interfaces ensure seamless communication and programming capabilities, which are critical for development and integration into larger systems.

The device operates within a voltage range of 4.5V to 5.5V, ensuring robust performance in different power conditions. Moreover, the ATMEGA649-16AI is equipped with a range of power-saving modes, including Idle, ADC Noise Reduction, Power-save, Power-down, and Standby. These modes enable designers to optimize power consumption according to the application's needs, making it ideal for battery-operated devices.

Robustness is a key feature of the ATMEGA649-16AI, with its on-chip Brown-out Detection (BOD) and a Watchdog Timer to maintain reliable operation. The microcontroller also supports a full set of system control features, including an on-chip oscillator and clock circuitry, which simplifies design and reduces the need for external components.

With its 64-pin TQFP package, the ATMEGA649-16AI is compact and suitable for space-constrained applications. It is a perfect choice for designers who require a microcontroller that offers extensive features without compromising on power efficiency or space. Whether it's for industrial control systems, consumer electronics, or automotive applications, the ATMEGA649-16AI from Microchip Technology stands out as a robust and versatile solution.

For more detailed information, datasheets, and support, visit Microchip Technology's official website or contact their customer support for assistance.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess