EN
  • EN
  • DE

ATMEGA88PA-15AZ

Part No ATMEGA88PA-15AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit AVR RISC 8KB Flash 2.5V/3.3V/5V Automotive 32-Pin TQFP T/R / IC MCU 8BIT 8KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-TQFP (7x7)
Win Source Part Number 1020374-ATMEGA88PA-15AZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATMEGA88
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATMEGA88PA-15AZ CAD Model

Description

Microchip Technology's ATMEGA88PA-15AZ Microcontroller

The ATMEGA88PA-15AZ is a high-performance, low-power Atmel AVR 8-bit microcontroller produced by Microchip Technology. This versatile and powerful MCU is based on an advanced RISC architecture, making it an ideal choice for a wide range of embedded systems and applications. With its robust feature set and compact size, it offers a perfect solution for project developers looking for a microcontroller that balances performance and power efficiency.

Key Features:

  • CPU Speed: The ATMEGA88PA-15AZ operates at a maximum frequency of 15MHz, delivering the processing power needed for complex tasks without compromising on power consumption.
  • Memory: It is equipped with 8KB of in-system programmable flash memory, 1KB SRAM, and 512B EEPROM, providing ample space for application code and data storage.
  • I/O Ports: The microcontroller includes 23 general-purpose I/O lines, 32 general-purpose working registers, three flexible timer/counters with compare modes, and internal and external interrupts, offering excellent interface capabilities for peripheral devices.
  • Communication: It supports a variety of communication protocols, including USART, SPI, and TWI (I2C), allowing for easy integration into multi-component systems.
  • Analog Features: With its 10-bit analog-to-digital converter and six-channel analog comparator, the ATMEGA88PA-15AZ can handle complex analog signals, making it suitable for sensor interfacing and data acquisition applications.
  • Power Efficiency: The device features multiple power-saving modes, including Idle, ADC Noise Reduction, Power-down, Power-save, Standby, and Extended Standby modes, which significantly extend battery life in portable applications.

Applications:

The ATMEGA88PA-15AZ is used in various applications such as industrial control systems, home automation, IoT devices, medical instruments, and battery-operated products due to its adaptability and efficient power management.

Package and Quality:

Encased in a 32-lead TQFP package, the ATMEGA88PA-15AZ is designed for surface-mount technology, ensuring a compact footprint on printed circuit boards. Microchip Technology is known for its commitment to quality, and this microcontroller is no exception, meeting stringent industry standards for performance and reliability.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the ATMEGA88PA-15AZ offers a balance of efficiency, versatility, and power that can help bring your innovative ideas to life.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4352 $53.2224
28+ $3.6391 $101.8948
43+ $3.5254 $151.5922
59+ $3.4117 $201.2903
76+ $3.2980 $250.6480
102+ $2.9568 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,995 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess