EN
  • EN
  • DE

ATMEGA88PA-AN

Part No ATMEGA88PA-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 8KB (4K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATMEGA88
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA88PAAN, 1611-ATMEGA88PA-AN
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862377-ATMEGA88PA-AN
Ultra Librarian 3D Model Ultra Librarian ATMEGA88PA-AN CAD Model

Description

The ATMEGA88PA-AN is a high-performance, low-power Microchip microcontroller that utilizes the advanced RISC architecture. This microcontroller is part of the popular AVR® series, which is renowned for its user-friendliness and robustness. With its extensive feature set and flexibility, the ATMEGA88PA-AN is an ideal choice for a wide range of applications, including industrial control, consumer electronics, and sensor systems.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA88PA-AN achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It boasts 8KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 1KB SRAM, allowing for efficient storage of applications and data.
  • Peripheral Features: Includes two 8-bit timers, one 16-bit timer, a 6-channel 10-bit A/D converter, and a programmable watchdog timer with internal oscillator, providing a broad range of functionalities for various tasks.
  • Communication Options: Offers versatile communication capabilities with a serial programmable USART, a byte-oriented 2-wire serial interface, and an SPI serial port, facilitating easy data transfer and connectivity.
  • Operating Conditions: The device operates within a voltage range of 1.8-5.5V, with a temperature range of -40°C to 85°C, ensuring reliability across different environments and applications.
  • Speed Grades: Available in 0 - 20MHz for ATmega88PA at 4.5V - 5.5V, 0 - 10MHz at 2.7V - 5.5V, and 0 - 4MHz at 1.8V - 5.5V, providing a range of performance options to suit various needs.

Applications:

The ATMEGA88PA-AN is a versatile microcontroller that can be used in a variety of applications such as:

  • Automotive systems
  • Industrial control systems
  • Home automation and smart devices
  • Battery management
  • Portable instrumentation
  • Consumer electronics

With its robust set of features and capabilities, the ATMEGA88PA-AN from Microchip Technology is a solid choice for designers looking for a microcontroller that combines efficiency, performance, and ease of use.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7443 $52.4202
33+ $3.0722 $101.3826
51+ $2.9762 $151.7862
70+ $2.8802 $201.6140
90+ $2.7842 $250.5780
121+ $2.4962 $302.0402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,219 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess