LTC1698EGN#TR - High Efficiency Synchronous Step-Down Switching Regulator
The LTC1698EGN#TR is a high-performance synchronous step-down switching regulator designed by Linear Technology to deliver efficiency, precision, and durability for a range of applications. This compact, integrated circuit is engineered to provide a continuous output current of up to 5A with excellent load and line regulation. Its versatility makes it suitable for a variety of devices, including portable computers, telecommunications equipment, and industrial systems.
Key Features:
- High Efficiency: The LTC1698EGN#TR boasts a high efficiency of up to 95%, which is crucial for reducing power loss and improving battery life in portable applications.
- Synchronous Operation: Its synchronous rectification design contributes to its high efficiency, especially at higher current levels.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as VIN (input voltage) with an external resistive divider, providing flexibility for different power requirements.
- Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 36V, accommodating a broad spectrum of power sources.
- Low Dropout Operation: The LTC1698EGN#TR's 100% duty cycle allows for low dropout operation, which is ideal for battery-operated systems.
- Stable with Ceramic Output Capacitors: The regulator is stable with ceramic output capacitors, which can be important for applications requiring low output voltage ripple.
- Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the system against excessive currents and temperatures.
- Compact Package: The LTC1698EGN#TR comes in a compact 24-lead SSOP package, minimizing footprint on the PCB.
Applications:
- Notebook and Palmtop Computers
- Telecommunications Systems
- Portable Instruments
- DC/DC Converters
- Industrial Supplies
The LTC1698EGN#TR switching regulator is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions. Its combination of efficiency, flexibility, and protection features makes it an excellent choice for designers looking to optimize their power systems for performance and reliability.