EN
  • EN
  • DE

ATMEGA88PA-CCUR

Part No ATMEGA88PA-CCUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFBGA (4x4)
Win Source Part Number 1020375-ATMEGA88PA-CCUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA88PA-CCUR CAD Model

Description

Microchip Technology's ATMEGA88PA-CCUR Microcontroller

The ATMEGA88PA-CCUR is a high-performance, low-power Atmel AVR 8-bit microcontroller that combines 8KB ISP flash memory, 1KB SRAM, 512B EEPROM, and a clock speed of up to 20MHz. Manufactured by Microchip Technology, this microcontroller is an ideal choice for a wide range of applications, from industrial control systems to consumer electronics due to its versatility and power efficiency.

Key Features:

  • Advanced RISC Architecture: The ATMEGA88PA-CCUR boasts 131 powerful instructions, most of which are executed in a single clock cycle, allowing the device to achieve throughputs approaching 1 MIPS per MHz. This balances power consumption and processing speed efficiently.
  • Memory: With 8KB of in-system programmable flash, 1KB SRAM, and 512 bytes of EEPROM, the microcontroller offers ample space for complex applications and data storage.
  • Peripherals: It comes equipped with a variety of peripherals, such as two 8-bit timer/counters, one 16-bit timer/counter, a 6-channel 10-bit A/D converter, and a programmable watchdog timer with internal oscillator.
  • Serial Communication: The device supports serial communication via USART, SPI, and a two-wire serial interface, enhancing connectivity and data transfer capabilities.
  • Power Efficiency: The microcontroller operates between 1.8-5.5 volts, allowing for flexible power management and the use of a variety of power sources. Its picoPower technology ensures that the device is suitable for battery-powered and power-sensitive applications.
  • Programming: The ATMEGA88PA-CCUR can be programmed via JTAG, SPI, or in-system programming, providing designers with multiple options for uploading software and making updates.

Applications:

The ATMEGA88PA-CCUR is versatile enough to be used in a range of applications. It's particularly well-suited for embedded systems, such as sensor nodes, robotics, and various forms of consumer electronics. Its robust feature set also makes it a solid choice for automotive systems, home automation, and Internet of Things (IoT) devices.

Overall, the ATMEGA88PA-CCUR from Microchip Technology is a reliable and efficient microcontroller that offers a balance of performance, power consumption, and features, making it an excellent choice for designers and engineers looking to develop sophisticated and power-sensitive electronic products.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3657 $52.0454
52+ $1.9411 $100.9372
80+ $1.8805 $150.4400
110+ $1.8198 $200.1780
143+ $1.7591 $251.5513
191+ $1.5772 $301.2452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess