The ATMGA48PV10PU from Microchip Technology is a high-performance, low-power AVR 8-bit microcontroller that combines 4KB ISP flash memory, 512B EEPROM, 512-Byte SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (eight channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software selectable power saving modes. This microcontroller operates between 1.8-5.5 volts.
Designed to deliver the perfect balance between power consumption and performance, the ATMGA48PV10PU is ideal for a wide range of applications, including industrial control systems, sensor networks, power management systems, and more. Thanks to its advanced RISC architecture, it executes powerful instructions in a single clock cycle, enabling the device to achieve throughputs approaching 1 MIPS per MHz while maintaining the power efficiency that is critical for portable and battery-powered applications.
The device supports a range of programming and debugging options, facilitating development and troubleshooting. It is also supported by the Atmel Studio integrated development environment, which offers a comprehensive suite of tools for coding and testing your applications.
Key Features:
- High-performance, low-power Atmel® AVR® 8-bit microcontroller
- Advanced RISC architecture
- 131 powerful instructions – most single clock cycle execution
- 32 x 8 general purpose working registers
- Fully static operation
- Up to 20 MIPS throughput at 20 MHz
- On-chip 2-cycle multiplier
- High endurance non-volatile memory segments
- In-system programmable flash: 4KB
- EEPROM: 512B
- SRAM: 512B
- Write/erase cycles: 10,000 flash/100,000 EEPROM
- Data retention: 20 years at 85°C/100 years at 25°C(1)
- Optional boot code section with independent lock bits
- In-system programming by on-chip boot program
- True read-while-write operation
- Programming lock for software security
The ATMGA48PV10PU is packaged in a 28-lead PDIP form factor, making it easy to integrate into your design. With its robust set of features and capabilities, this microcontroller is an excellent choice for designers looking for a versatile and reliable solution for their embedded systems.