EN
  • EN
  • DE

ATMXT1066TD-NHU001

Part No ATMXT1066TD-NHU001
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH TD CTLR IC  /  Touchscreen Controller I²C, SPI Interface 117-UFBGA (9.5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tray
Interface I2C, SPI
Voltage Reference Internal
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 117-UFBGA
Supplier Device Package 117-UFBGA (9.5x7)
Base Product Number ATMXT1066
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATMXT1066TD-NHU001
Standard Package 208
Win Source Part Number 1117606-ATMXT1066TD-NHU001
Ultra Librarian 3D Model Ultra Librarian ATMXT1066TD-NHU001 CAD Model

Description

Microchip ATMXT1066TD-NHU001 Touch Controller

The Microchip ATMXT1066TD-NHU001 is a sophisticated touch controller designed to offer exceptional performance for touch interface applications. This component is part of Microchip's maXTouch® product family, which is renowned for its advanced touch technologies that cater to a wide array of market sectors, including automotive, industrial, and consumer electronics.

Featuring a highly responsive capacitive touch sensing capability, the ATMXT1066TD-NHU001 can detect and process multiple touch points simultaneously with high accuracy. This makes it an ideal choice for interactive displays, infotainment systems, and smart control panels that require multi-touch functionality and gesture recognition.

The controller is engineered with robust noise immunity and supports thick cover lenses, making it suitable for harsh environments and applications where durability is essential. It also boasts low power consumption, contributing to the energy efficiency of the end product, which is especially crucial for battery-powered devices.

One of the key highlights of the ATMXT1066TD-NHU001 is its compatibility with Microchip's maXTouch Studio, a comprehensive development platform that provides designers with powerful tools to configure and tune their touch interface systems. This ensures a streamlined design process and enables customization to meet specific application requirements.

Furthermore, the ATMXT1066TD-NHU001 is equipped with a self-capacitance and mutual capacitance scanning functionality, which enhances touch sensitivity and allows for the detection of a user's approach before actual contact. This feature can be leveraged to create user interfaces that are highly intuitive and responsive to user intent.

In summary, the Microchip ATMXT1066TD-NHU001 touch controller is an exceptional component that combines multi-touch capability, robust performance, and energy efficiency. Its adaptability to various environments and ease of integration, backed by Microchip's extensive support and development tools, make it a top choice for designers looking to incorporate advanced touch functionality into their products.

You May Also Be Interested in

STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess