EN
  • EN
  • DE

ATSAM3A4CA-CU

Part No ATSAM3A4CA-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100TFBGA / ARM? Cortex?-M3 SAM3A Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3A
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity CANbus, I²C, IrDA, LINbus, MMC, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 63
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number ATSAM3A
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566851-ATSAM3A4CA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM3A4CA-CU CAD Model

Description

Microchip Technology's ATSAM3A4CA-CU Product Overview

The ATSAM3A4CA-CU is a high-performance, feature-rich microcontroller from Microchip Technology, designed to cater to a wide range of industrial and consumer applications. This powerful microcontroller is part of the SAM3A series, which is known for its high-speed computing capabilities, robust design, and versatile connectivity options.

At the heart of the ATSAM3A4CA-CU is an ARM Cortex-M3 processor, which operates at a maximum speed of 84 MHz, providing the computational horsepower needed for complex tasks. The device comes with a substantial 256 KB of flash memory, allowing for ample storage of application code, and 64 KB of SRAM, which is more than enough for real-time data processing and buffering.

Key Features:

  • Core: ARM Cortex-M3 processor running up to 84 MHz
  • Memory: 256 KB of flash and 64 KB of SRAM
  • Connectivity: Full-speed USB Device and host, Dual CAN, and Ethernet MAC
  • I/O: Up to 103 input/output lines, supporting a variety of peripheral functions
  • Power Efficiency: Low-power operation modes for energy-sensitive applications
  • ADC: 12-bit Analog-to-Digital Converter with up to 16 channels
  • Timers: Multiple 32-bit timers, including a PWM generator for motor control
  • Security: Hardware encryption support for secure data communication

The microcontroller is equipped with a full complement of peripheral interfaces, including Full-speed USB Device and host capabilities, Dual CAN interfaces for automotive and industrial communication networks, and an Ethernet MAC for networked applications. The ATSAM3A4CA-CU also boasts up to 103 I/O lines, which are multiplexed with various peripheral functions, providing developers with flexibility in designing their system interfaces.

Designed with power efficiency in mind, the ATSAM3A4CA-CU supports multiple power-saving modes, making it suitable for battery-operated devices or other applications where power consumption is a critical factor. Its integrated 12-bit ADC with up to 16 channels enables precise analog signal measurement, and the inclusion of multiple 32-bit timers, including a PWM generator, is ideal for sophisticated control applications such as motor control.

Security features are also embedded within the ATSAM3A4CA-CU, with hardware encryption modules to ensure secure data communication, a feature increasingly important in the modern era of connected devices.

In summary, Microchip Technology's ATSAM3A4CA-CU microcontroller is a robust, versatile, and efficient solution for a wide array of applications, combining high-performance processing with an extensive set of peripherals and security features to meet the demands of today's innovative electronic designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,159 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess