EN
  • EN
  • DE

ATSAM3S1AB-AU

Part No ATSAM3S1AB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ATSAM3S
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1321962-ATSAM3S1AB-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S1AB-AU CAD Model

Description

Microchip Technology ATSAM3S1AB-AU

The ATSAM3S1AB-AU is a high-performance, feature-rich microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is based on the ARM Cortex-M3 processor, which is renowned for its exceptional efficiency, speed, and reliability.

Key Features:

  • Core: ARM Cortex-M3 processor running at up to 64 MHz, providing a perfect balance between performance and power consumption.
  • Memory: Comes equipped with 64KB of flash memory and 16KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: Offers a range of communication interfaces, including UART, SPI, I2C, and USB 2.0 Full Speed, allowing for versatile peripheral connections and data exchange.
  • I/O Pins: Features up to 79 I/O lines, providing extensive interfacing capabilities with external devices.
  • 12-bit ADC: Includes an analog-to-digital converter with up to 16 channels, enabling precise measurement of analog signals.
  • Timer/Counters: Boasts multiple 32-bit timers, PWM channels, and a real-time timer for complex timing requirements.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in a 48-pin LQFP package, which ensures a compact footprint while offering sufficient pins for most applications.

Applications:

The ATSAM3S1AB-AU microcontroller is ideal for a wide array of applications, including industrial control systems, smart energy solutions, home automation, medical devices, and portable consumer electronics. Its robust architecture and comprehensive feature set make it a versatile choice for designers looking to integrate advanced microcontroller functionality into their products.

Support and Resources:

Microchip Technology provides extensive support for the ATSAM3S1AB-AU, including development tools, software libraries, and documentation to streamline the design process. Engineers can take advantage of the Atmel Studio IDE, Atmel Software Framework, and a variety of evaluation kits to jumpstart their projects and minimize time to market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0029 $60.0348
29+ $4.1050 $119.0450
44+ $3.9767 $174.9748
61+ $3.8485 $234.7585
78+ $3.7202 $290.1756
104+ $3.3353 $346.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,129 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess