EN
  • EN
  • DE

ATSAM3S4BA-AU

Part No ATSAM3S4BA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3S
Package Tray
Product Status Active
Programmable Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAM3S
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566872-ATSAM3S4BA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S4BA-AU CAD Model

Description

Microchip Technology's ATSAM3S4BA-AU Microcontroller

The ATSAM3S4BA-AU is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed for a broad range of applications, including industrial automation, consumer electronics, and medical devices. With its robust feature set and flexible interface options, this microcontroller is an ideal choice for designers looking for a balance between performance and power efficiency.

Key Features

  • Core: ARM Cortex-M3 processor, running at up to 64 MHz, provides the computational power required for complex tasks and supports Thumb-2 instruction set for improved code density.
  • Memory: Equipped with 256KB of flash memory and 48KB of SRAM, the ATSAM3S4BA-AU offers ample space for application code and data storage.
  • Power Efficiency: The device features multiple power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption when the MCU is not in full operation.
  • Connectivity: A variety of communication interfaces are available, such as full-speed USB 2.0, USART, SPI, and I2C, enabling easy integration with peripheral devices and systems.
  • Analog Features: The microcontroller includes a 12-bit ADC with 16 channels and a 12-bit DAC, allowing for precise analog signal processing.
  • Timers and PWM: Comprehensive timer/counters, PWM channels, and a real-time timer provide the tools necessary for managing timed events and tasks.
  • Temperature Range: The ATSAM3S4BA-AU operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: Available in a 64-pin LQFP package, it offers a compact footprint for space-constrained applications.

Applications

The versatility of the ATSAM3S4BA-AU allows it to be used in a wide array of applications. Its robust set of features makes it particularly well-suited for:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Smart energy solutions
  • Automotive electronics
  • Portable consumer devices

Overall, the ATSAM3S4BA-AU from Microchip Technology provides a reliable and cost-effective solution for embedded systems that require efficient processing capabilities, a variety of I/O options, and low power consumption.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1328 $65.6640
11+ $10.7757 $118.5327
17+ $10.4390 $177.4630
23+ $10.1022 $232.3506
30+ $9.7655 $292.9650
40+ $8.7553 $350.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess