EN
  • EN
  • DE

ATSAM4LC8CA-AU

Part No ATSAM4LC8CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.68 V to 3.6 V
Data Converters A/D 15x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (14x14)
Win Source Part Number 1020471-ATSAM4LC8CA-AU
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Test & Measurement, RF Communications, Automotive, Safety, Industrial
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC8CA-AU CAD Model

Description

Microchip Technology's ATSAM4LC8CA-AU

The ATSAM4LC8CA-AU is a high-performance, power-efficient microcontroller from Microchip Technology, designed to meet the demanding requirements of modern embedded systems. This device is built around the ARM Cortex-M4 processor with a Floating Point Unit (FPU), providing the perfect balance between computational power and energy efficiency, making it an ideal choice for applications in industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at up to 100 MHz, offers high processing power for complex algorithms and supports DSP instructions for audio and signal processing tasks.
  • Memory: Comes with 512KB of Flash memory and 128KB of SRAM, allowing for robust application development with ample space for code and data storage.
  • Connectivity: Equipped with a variety of communication interfaces including USART, SPI, I2C, and USB, ensuring versatile connectivity options for peripherals and other microcontrollers.
  • Energy Efficiency: Features several power-saving modes to minimize energy consumption, making it suitable for battery-powered and energy-harvesting applications.
  • Analog Features: Includes analog functionalities such as ADCs, DACs, and analog comparators, facilitating direct interfacing with sensors and other analog components.
  • Package: Available in a 100-pin LQFP package, offering a compact footprint for space-constrained applications.
  • Security: Provides hardware-based security features to protect against code tampering and ensure secure data communication.
  • Development Support: Supported by Microchip’s extensive range of development tools, software libraries, and online resources to accelerate the development process.

The ATSAM4LC8CA-AU is not just a testament to Microchip Technology's commitment to excellence but also an embodiment of the features that developers and engineers look for in a microcontroller. With its robust set of features, this product stands out as a versatile and reliable choice for a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7340 $58.4040
13+ $7.9868 $103.8284
20+ $7.7373 $154.7460
27+ $7.4877 $202.1679
35+ $7.2381 $253.3335
47+ $6.4893 $304.9971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess