EN
  • EN
  • DE

ATSAM4LC8CA-CFUR

Part No ATSAM4LC8CA-CFUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100BGA / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 3.3V 100-Pin VFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 15x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-VFBGA
Manufacturer Package 100-VFBGA (7x7)
Win Source Part Number 769279-ATSAM4LC8CA-CFUR
Popularity Medium
Supply and Demand Status Limited
ECCN 5A992.c
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC8CA-CFUR CAD Model

Description

Microchip Technology ATSAM4LC8CA-CFUR

The ATSAM4LC8CA-CFUR from Microchip Technology is a high-performance, power-efficient microcontroller that is designed to cater to the demanding needs of modern embedded systems. This device is part of the Atmel SMART product line, which is renowned for its robust architecture and enhanced features that facilitate complex applications across various industries.

At the heart of the ATSAM4LC8CA-CFUR lies an ARM® Cortex®-M4 processor with a floating-point unit (FPU), which operates at speeds of up to 48 MHz. This core provides the computational power necessary to handle intricate algorithms and signal processing tasks with ease. Additionally, the inclusion of a FPU enables the microcontroller to execute arithmetic operations on floating-point numbers, which is crucial for applications requiring high-precision calculations.

The microcontroller is equipped with 512KB of flash memory and 128KB of SRAM, providing ample space for application code and data storage. These memory resources are vital for developers looking to create complex firmware that can be updated in the field without hardware modifications.

As for connectivity, the ATSAM4LC8CA-CFUR includes a variety of peripherals that enhance its versatility. These peripherals include USART, SPI, I2C interfaces, and USB, enabling the microcontroller to communicate with other devices, sensors, and networks. It also boasts PWM channels, analog comparators, and a 12-bit analog-to-digital converter (ADC), which are essential for controlling and monitoring real-world processes.

The microcontroller's power management features are noteworthy, with multiple power-saving modes that allow for reduced power consumption while maintaining responsiveness. This makes it an ideal choice for battery-operated devices or applications where energy efficiency is paramount.

Encased in a 100-pin TFBGA package, the ATSAM4LC8CA-CFUR is designed for space-constrained applications, yet does not compromise on its input/output capabilities. The package is engineered to provide a reliable connection to the printed circuit board, ensuring stable operation throughout the product's lifespan.

Overall, the ATSAM4LC8CA-CFUR is a sophisticated microcontroller that combines performance, memory capacity, connectivity, and power efficiency to meet the rigorous demands of advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess