EN
  • EN
  • DE

ATSAM4S4AB-ANR

Part No ATSAM4S4AB-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP / ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ATSAM4S
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355569-ATSAM4S4AB-ANR
Ultra Librarian 3D Model Ultra Librarian ATSAM4S4AB-ANR CAD Model

Description

Microchip Technology ATSAM4S4AB-ANR Product Overview

The ATSAM4S4AB-ANR is a high-performance, microcontroller (MCU) product from Microchip Technology, designed to cater to the needs of a wide array of applications that require sophisticated control and connectivity features. This MCU is a part of the SAM4S series, which is well-known for its efficient processing capabilities and power management options.

At the core of the ATSAM4S4AB-ANR is an ARM Cortex-M4 processor running at a speed of up to 120 MHz. This processor not only provides the computational power necessary for complex tasks but also includes a Floating Point Unit (FPU) which is essential for applications that require fast and accurate mathematical computations.

The device comes with 256KB of embedded Flash memory, providing ample space for application code and data storage. Additionally, it boasts 64KB of SRAM, ensuring smooth and efficient operation even with demanding software stacks. The MCU also features a wide range of I/O options, including USART, SPI, I2C, and PWM channels, making it highly versatile for interfacing with various peripherals and sensors.

Security is a critical aspect of modern MCUs, and the ATSAM4S4AB-ANR does not disappoint. It includes hardware-based security features such as a True Random Number Generator (TRNG) and a 128-bit AES encryption engine, providing robust protection for sensitive data and ensuring secure communications.

Power efficiency is another hallmark of the SAM4S series, and this MCU incorporates power-saving techniques such as dynamic clock gating and an extensive set of sleep modes. These features enable the design of energy-conscious applications that can operate effectively in power-sensitive environments.

For connectivity, the ATSAM4S4AB-ANR includes a Full-Speed USB Device and embedded Host, with integrated transceivers, which allows for streamlined connection to other USB devices or hosts, enhancing its capabilities in communication-intensive applications.

Overall, the Microchip Technology ATSAM4S4AB-ANR MCU is an excellent choice for designers looking for a robust, secure, and power-efficient microcontroller. Whether it's for industrial control systems, consumer electronics, or IoT devices, this MCU provides a solid foundation for building sophisticated and reliable applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2826 $55.6956
14+ $7.6165 $106.6310
21+ $7.3785 $154.9485
29+ $7.1405 $207.0745
37+ $6.9025 $255.3925
49+ $6.1884 $303.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess