EN
  • EN
  • DE

ATSAMA5D22B-CU

Part No ATSAMA5D22B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT EXT MEM 196TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
Manufacturer Microchip Technology
Series SAMA5D2
Package Bulk
Part Status Obsolete
Core Processor ARM® Cortex®-A5
Speed 500MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 196-TFBGA, CSBGA
Case / Package 196-TFBGA (11x11)
Family Name ATSAMA5D22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 176
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912167-ATSAMA5D22B-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D22B-CU CAD Model

Description

The ATSAMA5D22B-CU is a high-performance, low-power microprocessor unit (MPU) from Microchip Technology, designed to cater to a wide range of industrial and consumer applications. This MPU is built on the ARM® Cortex®-A5 processor, which operates at up to 500MHz and integrates a floating-point unit (FPU) for enhanced computational efficiency.

With its robust architecture, the ATSAMA5D22B-CU offers advanced features that include a comprehensive set of peripherals, high-grade security mechanisms, and a small footprint that makes it suitable for space-constrained applications. This product is encapsulated in a 324-ball BGA package, ensuring a compact design for embedded systems.

The MPU's extensive connectivity options are one of its standout features. It supports multiple interfaces such as USB, Gigabit Ethernet, CAN, SPI, I2C, and UART, which allows designers to integrate the ATSAMA5D22B-CU into a variety of systems requiring versatile communication capabilities. Additionally, it includes a dual Ethernet MAC with IEEE1588 support, making it ideal for applications demanding precise time synchronization, such as industrial automation and control systems.

Security is a critical concern in today's connected world, and the ATSAMA5D22B-CU addresses this with its integrated security features. These include a secure boot, hardware encryption engines, and a true random number generator (TRNG), which are essential for protecting sensitive data and ensuring secure system operation.

The MPU also boasts a comprehensive power management system, which not only reduces power consumption during operation but also extends the life of battery-powered devices. This makes it an excellent choice for portable and remote applications where power availability is limited.

In summary, the Microchip Technology ATSAMA5D22B-CU is a versatile and powerful MPU that combines high performance, extensive connectivity, robust security, and efficient power management. It is a perfect choice for designers looking to develop advanced, secure, and power-conscious applications in the industrial, consumer, and IoT markets.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $225.6616 $225.6616
2+ $202.3167 $404.6334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess