EN
  • EN
  • DE

ATSAMC21G15A-AUT

Part No ATSAMC21G15A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168879-ATSAMC21G15A-AUT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM C21, Functional Safety (FuSa)
Package Tape & Reel (TR)
Product Status Active
Base Product Number ATSAMC21
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G15A-AUT CAD Model

Description

Microchip Technology ATSAMC21G15A-AUT Product Overview

The ATSAMC21G15A-AUT is a robust automotive-grade microcontroller unit (MCU) from Microchip Technology, designed to meet the rigorous standards of the automotive industry. This high-performance device is part of the SAM C series of microcontrollers, which are based on the powerful ARM Cortex-M0+ processor core.

The ATSAMC21G15A-AUT operates at a maximum frequency of 48MHz and features 32KB of flash memory, 4KB of SRAM, and 2KB of read-while-write (RWW) EEPROM storage. These memory capabilities make it an ideal choice for running complex algorithms and applications that require a balance between performance and power efficiency.

Key Features:

  • Core: ARM Cortex-M0+ CPU running up to 48MHz
  • Memory: 32KB of in-system self-programmable flash, 4KB SRAM, 2KB EEPROM
  • I/O: Extensive set of I/O interfaces including SPI, I2C, USART, and CAN-FD for versatile connectivity options
  • Analog: Integrated analog features like a 12-bit ADC, a 10-bit DAC, and analog comparators
  • Timers: Multiple timer/counters for accurate event timing and PWM generation
  • Operating Voltage: 2.7V to 5.5V, suitable for various automotive power supply requirements
  • Temperature Range: -40°C to +85°C or -40°C to +125°C, ensuring reliable operation in harsh automotive environments
  • Package: Available in a 48-pin TQFP package
  • Automotive Qualification: AEC-Q100 Grade 1 qualified for automotive applications

This MCU is engineered with a focus on reliability and durability, featuring power-on reset, brown-out detection, and a watchdog timer to safeguard against system failures. The ATSAMC21G15A-AUT also supports advanced communication protocols such as CAN-FD, which is essential for in-vehicle networks that require high data rates and error-resilient communication.

With its rich set of peripherals and interfaces, the ATSAMC21G15A-AUT is an excellent choice for control applications within the automotive sector, including body electronics, sensor hubs, and connectivity modules. Its comprehensive feature set ensures that designers have the tools necessary to create innovative and responsive automotive systems while adhering to industry standards.

Whether you're developing advanced driver assistance systems, engine control units, or infotainment platforms, the ATSAMC21G15A-AUT provides the performance, reliability, and flexibility required to drive automotive innovation forward.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess