EN
  • EN
  • DE

TMS320F28PLC84PNTR

Part No TMS320F28PLC84PNTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197424-TMS320F28PLC84PNTR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series C2000™ C28x Piccolo™
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 90MHz
Connectivity I²C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian TMS320F28PLC84PNTR CAD Model

Description

The TMS320F28PLC84PNTR is a state-of-the-art microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor design and production. This particular MCU is part of the renowned TMS320 series, which is well-regarded for its high-performance digital signal processing (DSP) capabilities. The TMS320F28PLC84PNTR is engineered to meet the demanding needs of modern control applications, including industrial, automotive, and consumer electronics.

Key Features

  • High-Performance DSP: At the core of the TMS320F28PLC84PNTR is an advanced DSP engine that enables rapid processing of complex mathematical algorithms, making it ideal for real-time control systems.
  • Robust Architecture: The device features a 32-bit wide data path and a high-speed CPU clock, ensuring efficient handling of tasks and processes.
  • Memory: With an integrated flash memory, the MCU allows for secure and reliable storage of crucial firmware and applications, facilitating quick start-up and robust operation.
  • Connectivity: A variety of communication interfaces, including CAN, SPI, I2C, and UART, provide versatile options for connecting to other devices and systems.
  • Enhanced Control Peripherals: The TMS320F28PLC84PNTR comes equipped with multiple PWM outputs, analog-to-digital converters (ADCs), and timers, all of which are essential for precise control in embedded systems.
  • Low Power Consumption: Designed for energy efficiency, the MCU operates at low power, making it suitable for battery-powered and energy-sensitive applications.
  • Package and Temperature Range: The device is offered in an 84-pin PLCC (Plastic Leaded Chip Carrier) package and is designed to operate over an extended temperature range, ensuring reliability in harsh environments.

Applications

The versatility of the TMS320F28PLC84PNTR makes it an excellent choice for a wide range of applications. It is particularly well-suited for motor control, renewable energy systems, power supplies, industrial automation, automotive systems, and any application requiring high-speed, precise digital signal processing.

Why Choose TMS320F28PLC84PNTR

Choosing the TMS320F28PLC84PNTR from Texas Instruments means selecting a product that delivers exceptional performance, reliability, and flexibility. With its robust feature set, this MCU can significantly reduce system complexity and cost while providing the computational power and efficiency required for advanced control applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess