EN
  • EN
  • DE

SC16IS760IBS,128

Part No SC16IS760IBS,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART I2C/SPI 24-HVQFN  /  RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number SC16IS760
Other Names 935279279128,SC16IS760IBS-F,SC16IS760IBS-F
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261667-SC16IS760IBS,128
Ultra Librarian 3D Model Ultra Librarian SC16IS760IBS,128 CAD Model

Description

The NXP SC16IS760IBS,128 is a state-of-the-art UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit that provides seamless connectivity between serial interfaces and an I²C-bus or SPI interface. This component is designed to serve as a bridge, effectively translating data between the two different protocols, which is an invaluable function in a wide array of electronic systems, including embedded applications, industrial control systems, and consumer electronics.

Key Features

  • Single UART with I²C-bus/SPI Interface: Offers a high level of integration, reducing the need for multiple chips and saving space on the PCB.
  • 64-byte FIFOs: Deep FIFOs minimize the overhead of accessing the interface, allowing for efficient data transfer and improved system performance.
  • Programmable Baud Rate Generator: Flexibility to work with a wide range of baud rates, making it suitable for various communication standards.
  • Auto Hardware and Software Flow Control: Ensures reliable data transfer with minimal risk of data loss or overflow.
  • RS-485 Driver Direction Control: Supports RS-485 applications with Automatic Transmitter direction control, which is essential for multipoint communication in industrial environments.
  • IrDA SIR Built-In Encoder and Decoder: Enables infrared communication as per the IrDA standard, allowing for wireless data transfer over short distances.
  • Multiple Package Options: Available in a compact 16-pin HVQFN package, suitable for space-constrained applications.

Applications

The NXP SC16IS760IBS,128 is designed to be versatile, catering to a broad spectrum of applications. It is particularly useful in scenarios where an additional UART is required, and where PCB space is at a premium. Typical applications include:

  • Automotive control systems
  • Industrial automation
  • Point-of-sale terminals
  • Telemetry and remote control
  • Network equipment
  • Consumer electronics

Overall, the NXP SC16IS760IBS,128 is an excellent choice for designers looking to add UART capabilities to their systems with minimal complexity and maximum reliability. Its rich feature set and flexibility make it a go-to component for a wide range of communication needs.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess