EN
  • EN
  • DE

ATSAMC21N18A-ANT

Part No ATSAMC21N18A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series SAM C21
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 84
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 20x12b, 3x16b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATSAMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMC21N18A-ANTDKR, ATSAMC21N18A-ANTCT, ATSAMC21N18A-ANTTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912181-ATSAMC21N18A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21N18A-ANT CAD Model

Description

Microchip Technology's ATSAMC21N18A-ANT

The ATSAMC21N18A-ANT by Microchip Technology is a powerful and versatile microcontroller designed to meet the needs of various applications, particularly those requiring high-performance, low-power consumption, and advanced connectivity features. This product is part of Microchip's SAM C series of microcontrollers, which are based on the high-performance 32-bit ARM Cortex-M0+ processor.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, providing an optimal balance between processing power and energy efficiency.
  • Memory: Comes with 256KB of flash memory and 32KB of SRAM, allowing for robust application development and data retention.
  • Analog Features: Includes high-precision analog functionalities with a 12-bit ADC, a 10-bit DAC, and two analog comparators, suitable for sensor interfacing and control applications.
  • Connectivity: Offers a range of communication interfaces such as SERCOM modules configurable as UART/USART, SPI, and I2C, as well as a CAN interface for industrial applications.
  • Timers and PWM: Features multiple timer/counters and PWM channels, enabling precise control for motor control and other timing-critical operations.
  • Power Management: Designed with power-saving technologies that include idle and standby sleep modes, reducing power consumption for battery-powered devices.
  • Package: Available in a 48-pin TQFP package, providing a compact footprint for space-constrained applications.
  • Operating Conditions: Can operate within a temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications:

The ATSAMC21N18A-ANT is highly suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • IoT devices
  • Battery management systems
  • Motor control

With its robust feature set and flexible I/O options, the ATSAMC21N18A-ANT from Microchip Technology is an ideal choice for developers seeking a high-performance, low-power, and feature-rich microcontroller for their next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5817 $53.0719
17+ $6.2209 $105.7553
25+ $6.0265 $150.6625
35+ $5.8321 $204.1235
45+ $5.6377 $253.6965
60+ $5.0545 $303.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess