EN
  • EN
  • DE

ATSAMD20E15A-AUT

Part No ATSAMD20E15A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32TQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20E
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMD20E15A-AUTTR,ATSAMD20E15A-AUTDKR,ATSAMD20E15A-AUTCT
Standard Package 2,000
Win Source Part Number 1046962-ATSAMD20E15A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E15A-AUT CAD Model

Description

Microchip Technology's ATSAMD20E15A-AUT

The ATSAMD20E15A-AUT by Microchip Technology is a robust and powerful microcontroller designed for automotive and industrial applications that demand high reliability and performance. This device is part of the wider SAM D20 family, which is known for its low-power, high-performance ARM Cortex-M0+ based microcontrollers.

Key Features

  • Core: At its heart, the ATSAMD20E15A-AUT features an ARM Cortex-M0+ processor, operating at a maximum frequency of 48MHz. This core is designed for efficiency and is ideal for applications that require a balance between power consumption and processing capability.
  • Memory: The device comes with 32KB of in-system self-programmable flash, 4KB of SRAM, and 2KB of EEPROM, providing ample storage for firmware and data.
  • I/O: It offers a range of input/output options, including up to 26 programmable I/O lines that allow for versatile connectivity and interface options with other components in a system.
  • Communication: The microcontroller supports a variety of communication interfaces such as I2C, SPI, and UART, enabling it to easily communicate with other peripherals and microcontrollers.
  • Power Efficiency: The ATSAMD20E15A-AUT is designed for power-sensitive applications, featuring power-saving modes like Idle and Standby, which help to reduce power consumption when the device is not in active use.
  • Temperature Range: With an automotive-grade temperature range from -40°C to +105°C, this microcontroller is built to withstand harsh environments and maintain reliable operation under extreme conditions.
  • Package: The device is available in a 32-pin TQFP package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The ATSAMD20E15A-AUT is versatile and can be used in a variety of applications, such as automotive control systems, industrial automation, sensor hubs, and other embedded systems that require a reliable microcontroller with a rich set of features. Its robust design and extensive support for communication protocols make it an excellent choice for developers looking to create sophisticated and durable electronic products.

Overall, the ATSAMD20E15A-AUT from Microchip Technology represents a fantastic option for designers who need a microcontroller that delivers both performance and reliability, all while maintaining efficiency in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess