EN
  • EN
  • DE

ATSAMD20E18A-AUT

Part No ATSAMD20E18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000013-ATSAMD20E18A-AUT
Category Integrated Circuits (ICs)-- Embedded --Microcontrollers
Manufacturer Microchip Technology
Series SAM D20E
Speed 48MHz
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 32-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian ATSAMD20E18A-AUT CAD Model

Description

Microchip Technology's ATSAMD20E18A-AUT: A High-Performance Microcontroller

The ATSAMD20E18A-AUT from Microchip Technology is a robust and feature-rich microcontroller designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the SAM D20 family and is based on the high-performance 32-bit ARM Cortex-M0+ processor. It operates at a maximum frequency of 48MHz and offers a balance of power efficiency and processing capability, making it an ideal choice for a wide range of applications.

With 256KB of flash memory and 32KB of SRAM, the ATSAMD20E18A-AUT provides ample space for complex application code and data storage. Its memory architecture is enhanced with a variety of features such as Read-While-Write (RWW) support and error correction, ensuring reliable operation even in harsh environments.

The microcontroller showcases an extensive set of peripherals, including up to six serial communication modules (SERCOM) that can be configured as UART/USART, SPI, or I2C interfaces. This flexibility allows designers to tailor the communication capabilities of the device to their specific needs. Additionally, it includes 16-bit and 32-bit timers, a 10-bit ADC with up to 20 channels, and 10-bit DAC for analog interfacing, which further enhances its versatility.

For safety-critical applications, the ATSAMD20E18A-AUT comes with features such as Watchdog Timer (WDT), Brown-out Detector (BOD), and Power-on Reset (POR). These features contribute to the system's stability and reliability by monitoring and responding to potential errors.

The device is available in a 32-pin TQFP package and is rated for the automotive temperature range, making it suitable for in-vehicle electronics and other applications that require high reliability under varying temperatures. With its extensive feature set and robust design, the Microchip ATSAMD20E18A-AUT microcontroller is an excellent choice for designers looking to develop efficient and dependable systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3636 $52.3632
28+ $3.5804 $100.2512
44+ $3.4686 $152.6184
60+ $3.3567 $201.4020
78+ $3.2448 $253.0944
104+ $2.9091 $302.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess