EN
  • EN
  • DE

ATSAMD20G17A-MU

Part No ATSAMD20G17A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Manufacturer Microchip Technology
Series SAM D20G
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 416
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862480-ATSAMD20G17A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G17A-MU CAD Model

Description

The ATSAMD20G17A-MU is a high-performance, low-power microcontroller from Microchip Technology, designed to offer advanced features and robust operation for a wide range of applications. This microcontroller is part of the SAM D20 family and is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. Its unique combination of performance and power efficiency makes it an ideal choice for battery-powered devices and energy-sensitive applications.

Key Features

  • Core: ARM Cortex-M0+ CPU running up to 48MHz
  • Memory: 128KB of Flash memory and 16KB of SRAM provide ample space for complex applications.
  • I/O Pins: 38 General Purpose I/O pins allow for versatile connectivity and system control.
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces for full-duplex communication with peripheral devices.
  • Timers: Multiple 16-bit timers, including a 16-bit Real-Time Counter (RTC).
  • 12-bit ADC: Integrated Analog-to-Digital Converter with up to 10 channels for precise analog signal measurement.
  • Touch Support: Built-in hardware support for capacitive touch sensing, enabling user interface applications.
  • Package: Available in a 32-pin QFN package, offering a compact footprint for space-constrained designs.

Applications

The ATSAMD20G17A-MU is versatile enough to be used in a variety of applications, ranging from consumer electronics to industrial automation. Its rich set of peripherals and interfaces make it particularly well-suited for:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smart home applications
  • Automation and control systems
  • Battery-operated devices
  • Medical equipment

Design Support

Microchip Technology provides extensive support for the ATSAMD20G17A-MU, including comprehensive technical documentation, development tools, and software libraries. Designers can take advantage of the Atmel Studio IDE, the Atmel Software Framework (ASF), and the SAM D20 Xplained Pro Evaluation Kit to jumpstart their development and reduce time-to-market.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8454 $51.2172
43+ $2.3347 $100.3921
67+ $2.2617 $151.5339
92+ $2.1888 $201.3696
119+ $2.1158 $251.7802
159+ $1.8969 $301.6071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess