EN
  • EN
  • DE

ATSAMD20G18A-MUT

Part No ATSAMD20G18A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Manufacturer Microchip Technology
Series SAM D20G
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20G18A-MUTCT, ATSAMD20G18A-MUTTR, ATSAMD20G18A-MUTDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862482-ATSAMD20G18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G18A-MUT CAD Model

Description

Microchip Technology's ATSAMD20G18A-MUT Microcontroller

The ATSAMD20G18A-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver exceptional efficiency for a variety of applications. This microcontroller is based on the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. The integration of this processor ensures that the ATSAMD20G18A-MUT can execute instructions with the utmost speed and precision, making it an ideal choice for system control, automation, and IoT (Internet of Things) devices.

With 256KB of flash memory and 32KB of SRAM, this microcontroller provides ample space for code storage and efficient data management. Its extensive memory capabilities are suitable for complex applications that require substantial program and data storage. The device also features 8KB of EEPROM, further enhancing its storage options and providing non-volatile memory for critical data retention.

The ATSAMD20G18A-MUT comes in a compact 48-pin QFN (Quad-Flat No-leads) package, which is both space-saving and offers excellent thermal performance. This package type is highly beneficial for designs where board space is at a premium and where reliable operation in varying thermal conditions is necessary.

Among its versatile set of peripherals, the microcontroller includes multiple serial communication modules, providing I2C, SPI, and USART interfaces, which are essential for communication with sensors, actuators, and other microcontrollers or processors. Additionally, it features a 10-bit ADC (Analog to Digital Converter) with up to 12 channels, allowing for precise analog signal measurement and conversion to digital format.

The device is also equipped with touch-sensing capabilities, supporting capacitive touch buttons, sliders, and wheels, which makes it highly suitable for user interface applications. With its power-saving techniques and features like sleep modes and peripheral event system, the ATSAMD20G18A-MUT is engineered to maximize energy efficiency, crucial for battery-powered and portable devices.

In summary, the Microchip ATSAMD20G18A-MUT microcontroller is a robust, feature-rich MCU that offers a balance of performance, power efficiency, and versatility, making it an excellent choice for designers looking to create sophisticated, yet power-conscious applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9930 $53.9370
21+ $4.9173 $103.2633
32+ $4.7637 $152.4384
44+ $4.6100 $202.8400
57+ $4.4563 $254.0091
76+ $3.9953 $303.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess