EN
  • EN
  • DE

MCF52212AE50

Part No MCF52212AE50
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MCF52212
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220640-MCF52212AE50
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52212AE50 CAD Model

Description

The NXP MCF52212AE50 is a highly integrated, 32-bit microcontroller that is part of the MCF5221x family of ColdFire V2 microcontrollers. Designed with versatility and performance in mind, this MCU is ideal for a wide range of applications, including industrial control, medical devices, automotive systems, and consumer electronics.

Key Features

  • Core: The device is built around the efficient V2 ColdFire core, which operates at a speed of up to 50 MHz, providing a balance between high performance and low power consumption.
  • Memory: It comes equipped with 128 KB of flash memory and 32 KB of SRAM, allowing for robust application development without the immediate need for external memory components.
  • Connectivity: The MCF52212AE50 offers a range of connectivity options, including USB 2.0 Device (full speed), two UARTs, I²C, SPI, and CAN interfaces, enabling easy integration into various system designs.
  • Timers: Multiple timing features are available, such as a Real-Time Clock, Programmable Interrupt Timers, and a Pulse Width Modulation (PWM) controller for precise control over external devices.
  • Analog Features: It also includes an 8-channel, 12-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Package: The microcontroller is available in a 64-pin QFP package, which is suitable for space-constrained applications.
  • Operating Voltage: The operating voltage range is 3.0V to 3.6V, accommodating a variety of power supply designs.

Applications

The MCF52212AE50 is a versatile MCU that can be used in a multitude of applications. Its robust feature set makes it suitable for:

  • Industrial Control Systems
  • Automotive Control Units
  • Medical Monitoring Devices
  • Home Automation
  • Consumer Electronics

Development Support

NXP provides comprehensive development support for the MCF52212AE50 microcontroller, including software tools, reference designs, and documentation to help accelerate the product development process. With its rich set of peripherals and low-power operation, the MCF52212AE50 is an excellent choice for designers looking to create sophisticated systems with minimal energy consumption.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9044 $65.4264
13+ $8.9478 $116.3214
20+ $8.6671 $173.3420
28+ $8.3876 $234.8528
36+ $8.1081 $291.8916
48+ $7.2696 $348.9408
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess