EN
  • EN
  • DE

PDTA143XEF

Part No PDTA143XEF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271586-PDTA143XEF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA143XEF CAD Model

Description

Product Overview: NXP's PDTA143XEF Transistor

The PDTA143XEF is a cutting-edge PNP Resistor-Equipped Transistor (RET) designed and manufactured by NXP Semiconductors. This innovative component is part of the E-line series, encapsulated within a small SOT-416 (SC-75) surface-mounted package. It is engineered to deliver high performance while minimizing the board space required.

Key Features

  • Transistor Type: The PDTA143XEF is a PNP transistor, which means it is designed to allow current to flow when a small negative voltage is applied to its base.
  • Built-in Bias Resistors: This RET includes a built-in bias resistor network, simplifying circuit design by reducing component count. The resistors are configured to provide optimal biasing for the transistor, ensuring stable operation.
  • Power Dissipation: With a total power dissipation of 250 mW, the PDTA143XEF can handle moderate levels of power for a variety of applications without overheating.
  • Collector Current: It supports a maximum collector current of -100 mA, making it suitable for signal processing and amplification tasks in electronic circuits.
  • Operating Temperature Range: The device can operate effectively within a temperature range of -55°C to +150°C, ensuring reliability across diverse environmental conditions.

Applications

The PDTA143XEF is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Driver circuits
  • Switching circuits
  • Amplification circuits
  • Power management in portable and battery-powered devices
  • Signal modulation and demodulation

Advantages

Integrating the PDTA143XEF into your design brings several advantages:

  • Space Efficiency: The compact SOT-416 package is ideal for space-constrained applications.
  • Reduced Complexity: The built-in resistors simplify circuit design, reducing the risk of errors and speeding up the development process.
  • Cost-Effective: By using an RET, you can reduce the bill of materials and overall production costs.
  • High Reliability: NXP's commitment to quality ensures that this transistor performs consistently over a wide range of conditions.

In conclusion, the PDTA143XEF from NXP is a reliable and efficient solution for designers looking to optimize their circuit designs with a high-performance PNP transistor that incorporates built-in bias resistors.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess