EN
  • EN
  • DE

LTM8028EY#PBF

Part No LTM8028EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.8V to 1.8V 5A Automotive 114-Pin BGA Tray / DC/DC CONVERTER 0.8-1.8V 5A 9W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 1.8 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 114-BBGA Module
Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Manufacturer Package 114-BGA (15x15)
Win Source Part Number 784618-LTM8028EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8028
Introduction Date April 29, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8028EY#PBF CAD Model

Description

Product Overview: LTM8028EY#PBF

The LTM8028EY#PBF is a high-performance DC/DC µModule (micro-module) converter designed by Linear Technology for a wide range of applications. This innovative power management solution combines a step-down switching regulator with the necessary passive components in a compact, surface-mount, encapsulated package. It is designed to simplify the process of designing power supplies, offering a highly integrated solution that reduces design time, board space, and the potential for errors.

Key Features

  • Integrated Solution: The LTM8028EY#PBF integrates the inductor, MOSFETs, a DC/DC controller, and compensation circuitry within a single package, providing a complete power solution that minimizes external component count.
  • Wide Input Voltage Range: This µModule converter can operate over a wide input voltage range of 6V to 36V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, allowing for flexibility in powering different circuits and systems.
  • High Efficiency: The LTM8028EY#PBF offers high efficiency, which is critical for thermal management and energy conservation in modern electronic systems.
  • Compact Package: The small footprint (15mm x 15mm x 4.92mm) of the LTM8028EY#PBF makes it an ideal choice for space-constrained applications.
  • Robust Temperature Range: With an operating temperature range of -40°C to +125°C, the device is suitable for use in harsh environments and industrial applications.
  • Protection Features: Integrated over-temperature, overvoltage, and current limit protections ensure the reliability and longevity of both the µModule and the system it powers.

Applications

The versatility of the LTM8028EY#PBF makes it an excellent choice for an array of applications, including but not limited to telecommunications, industrial equipment, automotive systems, and battery-powered devices. Its ease of use and comprehensive feature set enable designers to quickly implement efficient power supply solutions with confidence.

Quality and Reliability

Linear Technology, now part of Analog Devices, is known for producing high-quality power management solutions. The LTM8028EY#PBF adheres to their stringent quality standards, ensuring reliable performance in a multitude of applications. Its robust design and integrated protective features contribute to a long operational life and stable performance throughout its lifecycle.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess