EN
  • EN
  • DE

ATSAMD20J14A-MU

Part No ATSAMD20J14A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64QFN / ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series SAM D20J
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAMD20
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 260 pcs
Win Source Part Number 1381483-ATSAMD20J14A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J14A-MU CAD Model

Description

Microchip Technology's ATSAMD20J14A-MU: A High-Performance Microcontroller

The ATSAMD20J14A-MU is a cutting-edge microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capability. This device is part of the SAM D20 family, which is based on the high-performance 32-bit ARM Cortex-M0+ processor. The microcontroller operates at a maximum frequency of 48MHz and features 128KB of flash memory, 16KB of SRAM, and 2KB of EEPROM for robust data storage options.

One of the standout features of the ATSAMD20J14A-MU is its rich set of peripherals. It includes versatile I/O options such as up to 52 programmable I/O lines, which are divided among several ports for flexible connectivity. The device also supports communication protocols like I2C, SPI, and USART, making it highly adaptable for various digital communication needs.

For applications requiring accurate time measurements, the ATSAMD20J14A-MU comes with multiple timer/counters and a real-time counter with clock/calendar functionality. Its 10-bit ADC (analog-to-digital converter) with up to 20 channels provides excellent precision for analog signal conversion, which is essential for sensor interfacing and data acquisition tasks.

Embedded system developers will appreciate the device's power management techniques, which include idle and standby sleep modes to conserve power when full processing power is not required. This makes the ATSAMD20J14A-MU an excellent choice for battery-powered or energy-sensitive applications.

Furthermore, the microcontroller's package is a 32-pin QFN (quad-flat no-leads) with a space-saving design, ensuring it can fit into compact hardware designs without compromising functionality. Its extended temperature range also makes it suitable for industrial applications that may experience harsh environmental conditions.

In summary, the ATSAMD20J14A-MU from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices. Its combination of processing power, memory capabilities, and extensive peripheral set makes it a reliable choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5683 $60.6611
40+ $2.9278 $117.1120
62+ $2.8364 $175.8568
85+ $2.7449 $233.3165
109+ $2.6534 $289.2206
146+ $2.3788 $347.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess