EN
  • EN
  • DE

ATSAMD20J18A-ANT

Part No ATSAMD20J18A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM D20J
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20J18A-ANTTR, 1611-ATSAMD20J18A-ANTTR, ATSAMD20J18A-ANT-ND, 1611-ATSAMD20J18A-ANTTR-ND, 1611-ATSAMD20J18A-ANTDKRINACTIVE, 1611-ATSAMD20J18A-ANTDKR, ATSAMD20J18A-ANTDKR, 1611-ATSAMD20J18A-ANTTRINACTIVE, ATSAMD20J18A-ANTCT, 1611-ATSAMD20J18A-ANTCT, 1611-ATSAMD20J18A-ANTDKR-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912186-ATSAMD20J18A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J18A-ANT CAD Model

Description

Microchip Technology ATSAMD20J18A-ANT

The ATSAMD20J18A-ANT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a balance between efficiency and processing power for a wide array of applications. This microcontroller is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz, making it suitable for sophisticated control systems that require a compact and energy-efficient solution.

With 256KB of flash memory and 32KB of SRAM, the ATSAMD20J18A-ANT provides ample space for application code and data storage, ensuring smooth operation even in complex tasks. The microcontroller also features a variety of peripherals that enhance its functionality, such as multiple serial communication modules (USART, SPI, I2C), 16-bit timers, 32-bit Real-Time Counter (RTC), and a 10-bit ADC with internal temperature sensor, among others.

The device supports a wide voltage range from 1.62V to 3.63V, allowing for flexibility in power supply design and ensuring compatibility with a broad spectrum of electronic components. Additionally, the ATSAMD20J18A-ANT boasts power-saving features such as Idle and Standby sleep modes, which are essential for battery-powered or energy-sensitive applications.

This microcontroller is available in a 64-pin TQFP package and is characterized by its extended temperature range, making it suitable for industrial applications that may encounter harsh environmental conditions. The ATSAMD20J18A-ANT also supports DMA (Direct Memory Access), which can offload data transfer tasks from the CPU, further optimizing performance and power consumption.

The ATSAMD20J18A-ANT is ideal for a variety of applications, including but not limited to, IoT devices, sensor hubs, industrial control systems, and power management systems. Its robust feature set, combined with Microchip Technology's support and resources, makes it a go-to choice for engineers and developers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5943 $52.7544
19+ $5.4108 $102.8052
29+ $5.2417 $152.0093
40+ $5.0726 $202.9040
51+ $4.9035 $250.0785
69+ $4.3962 $303.3378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess