EN
  • EN
  • DE

ATSAMD21E16B-MU

Part No ATSAMD21E16B-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Tray
Number of I/O 26
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845786-ATSAMD21E16B-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16B-MU CAD Model

Description

Microchip Technology's ATSAMD21E16B-MU: A Compact Powerhouse for Embedded Applications

The ATSAMD21E16B-MU is a high-performance, low-power microcontroller from Microchip Technology that's part of their popular SAM D21 family. Designed for versatility and efficiency, this microcontroller is built around the powerful ARM Cortex-M0+ processor, making it an ideal choice for a wide range of embedded applications.

With a maximum clock speed of 48 MHz, the ATSAMD21E16B-MU delivers the perfect balance between power consumption and processing capability. Its 32-bit architecture ensures that complex tasks are handled with ease, while its power-saving features make it suitable for battery-powered and portable devices.

This microcontroller comes in a compact 32-pin QFN package, which is perfect for space-constrained applications. Despite its small size, it packs a robust set of features including:

  • 64 KB of Flash Memory: Ample space for your application code and data storage.
  • 8 KB of SRAM: Provides sufficient working memory for intermediate calculations and data handling.
  • Peripheral Touch Controller: Offers built-in hardware support for capacitive touch interfaces, enabling the creation of intuitive user interfaces without the need for additional components.
  • Serial Communication Modules: Includes I2C, SPI, and UART interfaces for easy communication with other devices and peripherals.
  • 12-bit ADC: With up to 350 ksps, this analog-to-digital converter allows for precise measurement of analog signals, essential for sensor interfacing and data acquisition tasks.
  • Digital Interfaces: Features multiple timers, counters, PWM channels, and more, providing a rich set of options for digital control and signal processing.
  • External Interrupts: Each pin can be configured as an external interrupt, enabling the microcontroller to respond quickly to external events.

The ATSAMD21E16B-MU also supports a variety of power-saving modes, which makes it an excellent choice for portable and wearable technology where energy efficiency is paramount. Additionally, the device is supported by Microchip's extensive development ecosystem, including the Atmel Studio IDE and the Atmel START code configurator, which simplifies the development process and accelerates time to market.

Whether you're developing an IoT device, a consumer electronic product, or a sophisticated industrial control system, the ATSAMD21E16B-MU offers the performance, flexibility, and reliability needed to bring your innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2354 $50.8248
29+ $3.4752 $100.7808
45+ $3.3666 $151.4970
62+ $3.2580 $201.9960
80+ $3.1494 $251.9520
107+ $2.8236 $302.1252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess