EN
  • EN
  • DE

ATSAMD21E17A-AUT

Part No ATSAMD21E17A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD21
Other Names ATSAMD21E17A-AUTDKR,1611-ATSAMD21E17A-AUTTR,1611-ATSAMD21E17A-AUTCTINACTIVE,ATSAMD21E17A-AUTCT,1611-ATSAMD21E17A-AUTCT,1611-ATSAMD21E17A-AUTTRINACTIVE,ATSAMD21E17A-AUTTR,1611-ATSAMD21E17A-AUTCT,1611-ATSAMD21E17A-AUTTR,1611-ATSAMD21E17A-AUTDKR,1611-ATSAMD21E17A-AUTDKRINACTIVE,1611-ATSAMD21E17A-AUTDKR
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264277-ATSAMD21E17A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E17A-AUT CAD Model

Description

The ATSAMD21E17A-AUT from Microchip Technology is a robust and powerful microcontroller that is part of the SAM D21 family. This device is designed to offer the ideal balance between performance, power consumption, and peripheral set. It is based on the high-performance 32-bit ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz and features 128KB of flash memory and 16KB of SRAM.

With its extensive array of peripherals, the ATSAMD21E17A-AUT is incredibly versatile. It includes a variety of communication interfaces such as I2C, SPI, and UART, making it suitable for a wide range of applications. Furthermore, it also features up to 32 GPIO pins, providing ample options for interfacing with other components and devices.

One of the standout features of the ATSAMD21E17A-AUT is its power efficiency. The device is engineered with Microchip's picoPower technology, ensuring that it can operate at minimal power consumption without sacrificing performance. This makes it an excellent choice for battery-powered applications, such as portable devices, wearables, and IoT solutions.

Security is also a priority with the ATSAMD21E17A-AUT, which includes features like the Peripheral Touch Controller for capacitive touch interfaces, offering a robust solution for user interface applications. Additionally, it has a 10-bit ADC with up to 14 channels, allowing for precise analog signal measurement and conversion.

For developers, the ATSAMD21E17A-AUT is supported by the Atmel Studio Integrated Development Environment (IDE), which offers a complete development platform with advanced software and debugging capabilities. Additionally, the microcontroller is compatible with the Atmel Software Framework (ASF), a large library of free source code with over 1,600 project examples.

In summary, the ATSAMD21E17A-AUT microcontroller is an exceptional choice for designers looking for a high-performance, power-efficient MCU with a rich peripheral set. Its compatibility with advanced development tools ensures a smooth design process, making it an ideal solution for a diverse range of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess