EN
  • EN
  • DE

ATSAMD21G16L-MNT

Part No ATSAMD21G16L-MNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series ATSAMD21G16
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805086-ATSAMD21G16L-MNT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G16L-MNT CAD Model

Description

Microchip Technology's ATSAMD21G16L-MNT Microcontroller

The ATSAMD21G16L-MNT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer a perfect balance between efficiency and processing power. This microcontroller is based on the advanced ARM Cortex-M0+ processor, operating at a maximum frequency of 48 MHz. With its rich set of peripherals and flexible power management options, the ATSAMD21G16L-MNT is an ideal choice for a wide range of applications, from IoT devices to industrial automation and control systems.

The device features 64 KB of Flash memory and 8 KB of SRAM, providing ample space for application code and data storage. Its memory architecture is carefully optimized for speed and reliability, ensuring smooth and efficient operation even in demanding applications. The microcontroller also includes an array of advanced peripherals, including multiple serial communication modules (I2C, SPI, and USART), 10-bit ADCs, and DACs, which enable it to handle complex tasks with ease.

One of the standout features of the ATSAMD21G16L-MNT is its robust power management system. The device supports multiple power-saving modes, including Idle and Standby, allowing designers to minimize power consumption and extend battery life in portable applications. Additionally, the microcontroller's power-on reset (POR) and brown-out detection (BOD) features ensure reliable operation under variable power conditions.

Designed with versatility in mind, the ATSAMD21G16L-MNT comes in a compact 32-pin TQFP package, making it suitable for space-constrained applications. Its extensive I/O capabilities and support for external interrupts further enhance its flexibility, enabling it to interface with a wide range of sensors, actuators, and other external devices.

Developers will appreciate the comprehensive development ecosystem provided by Microchip, which includes the Atmel Studio IDE, Atmel START code configurator, and a rich set of development tools and libraries. This ecosystem simplifies the development process, allowing for rapid prototyping and streamlined production.

In conclusion, the ATSAMD21G16L-MNT from Microchip Technology is a powerful and versatile microcontroller that delivers exceptional performance and low power consumption, making it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9207 $50.6385
135+ $0.7555 $101.9925
205+ $0.7319 $150.0395
285+ $0.7083 $201.8655
370+ $0.6847 $253.3390
490+ $0.6139 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess