EN
  • EN
  • DE

ATSAMD21G17D-AUT

Part No ATSAMD21G17D-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000923-ATSAMD21G17D-AUT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series SAM D21G, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 48-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Base Product Number ATSAMD21
Oscillator Type Internal
Program Memory Size 128KB (128K x 8)
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G17D-AUT CAD Model

Description

Microchip Technology ATSAMD21G17D-AUT

The ATSAMD21G17D-AUT is a robust and feature-rich microcontroller from Microchip Technology, designed to offer an optimal balance between power efficiency and performance. This device is part of the wider SAM D21 family, which is known for its use in a variety of applications ranging from IoT devices to industrial control systems.

At the heart of the ATSAMD21G17D-AUT is a 32-bit ARM Cortex-M0+ processor that delivers efficient operation at speeds up to 48MHz. This core is supported by 128KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage. Additionally, this microcontroller comes in a 48-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options.

One of the key features of the ATSAMD21G17D-AUT is its Full-Speed USB interface, which allows for quick and reliable communication with computers and other USB devices. This is complemented by a range of serial communication modules, including I2C, SPI, and UART, making it versatile for various communication protocols.

The device also boasts a rich set of peripheral features such as multiple 16-bit timers, a 12-bit ADC with up to 20 channels, and a 10-bit DAC. These features make it an excellent choice for precision sensor interfacing and control applications. Moreover, the ATSAMD21G17D-AUT supports capacitive touch sensing, which can be used for implementing user interfaces with touch buttons, sliders, and wheels.

Power management is another strength of this microcontroller, with its support for multiple power-saving modes, allowing developers to balance performance and power consumption according to the needs of their application. This is particularly important for battery-powered or energy-sensitive applications.

In summary, the Microchip Technology ATSAMD21G17D-AUT is a highly capable microcontroller that offers a wide range of features in a compact form factor. Its combination of processing power, memory capacity, and versatile peripherals make it an ideal choice for designers looking to create sophisticated yet power-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0907 $50.9070
24+ $4.1770 $100.2480
38+ $4.0464 $153.7632
52+ $3.9159 $203.6268
67+ $3.7854 $253.6218
89+ $3.3938 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,449 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess